Compact transient overvoltage suppressor for outdoor use
Vaisala Surge Protector WSP150 is a compact transient overvoltage suppressor designed for outdoor use. It can be used with all Vaisala wind and weather instruments.
Features • Superior, three-stage transient surge protection • Tolerates up to 10 kA surge currents • Noise filtering against HF and RF interference • Robust structure • IP66 housing • Both differential and common mode protection on each channel • 2 power and 2 data channels • Can be used with all Vaisala wind and weather instruments
Key Benefits
• Versatile • Can be used with all Vaisala wind and weather instruments.
• Superior protection • The WSP150 offers three-stage protection against surge currents up to 10 kA entering through the power and signal cables.
• Robust structure • Reliable investment.
| Vaisala | |
|---|---|
| Product Category | Dataline and DC Signal Surge Suppressors |
| Product Number | WSP150 |
| Product Name | Surge Protector |
| Application | Data Acquisition; Network Applications |
| Mounting | Wall/Panel |
| Standards | CE Marking; IEEE |