Vaisala Wide-Range Temperature Probe TMP115

Description
For demanding temperature controlled environments Ideal for temperature-controll ed chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The functional temperature range is from -196°C to +90°C. The probe is compatible with the VaiNet RFL100 wireless temperature data logger. The TMP115 probe comes with a 0.5 or 3 meter cord and has several cable options to meet your application needs. For more details, please refer to the Order Guide. Key Benefits • Easy to install & replace   • Integrates easily with the RFL100 wireless temperature data logger housing or connected using a cable: 50 cm (1 ft 7.7 in) and 3 m (9.8 ft) versions. Length includes probe body and sensor tip. Calibration is easier than ever before; simply replace the probe with a newly calibrated one. It is also possible to send the old probe back for calibration.  • Robust design   • Sensor tip withstands immersion in glycol and liquid nitrogen. Sensor tip diameter 4.8 mm (0.19 in). Ingress Protection: IP67 (sensor tip), IP65 (probe body).  • Optional accessories   • Select accessories according to your application needs: thermal damper block, flat cable for unobtrusive door seal insertion to chambers and freezers, data logger mounting options.
Datasheet
Description
For demanding temperature controlled environments Ideal for temperature-controll ed chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The functional temperature range is from -196°C to +90°C. The probe is compatible with the VaiNet RFL100 wireless temperature data logger. The TMP115 probe comes with a 0.5 or 3 meter cord and has several cable options to meet your application needs. For more details, please refer to the Order Guide. Key Benefits • Easy to install & replace   • Integrates easily with the RFL100 wireless temperature data logger housing or connected using a cable: 50 cm (1 ft 7.7 in) and 3 m (9.8 ft) versions. Length includes probe body and sensor tip. Calibration is easier than ever before; simply replace the probe with a newly calibrated one. It is also possible to send the old probe back for calibration.  • Robust design   • Sensor tip withstands immersion in glycol and liquid nitrogen. Sensor tip diameter 4.8 mm (0.19 in). Ingress Protection: IP67 (sensor tip), IP65 (probe body).  • Optional accessories   • Select accessories according to your application needs: thermal damper block, flat cable for unobtrusive door seal insertion to chambers and freezers, data logger mounting options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide-Range Temperature Probe - TMP115 - Vaisala
Burlington, MA, United States
Wide-Range Temperature Probe
TMP115
Wide-Range Temperature Probe TMP115
For demanding temperature controlled environments Ideal for temperature-controll ed chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The functional temperature range is from -196°C to +90°C. The probe is compatible with the VaiNet RFL100 wireless temperature data logger. The TMP115 probe comes with a 0.5 or 3 meter cord and has several cable options to meet your application needs. For more details, please refer to the Order Guide. Key Benefits • Easy to install & replace   • Integrates easily with the RFL100 wireless temperature data logger housing or connected using a cable: 50 cm (1 ft 7.7 in) and 3 m (9.8 ft) versions. Length includes probe body and sensor tip. Calibration is easier than ever before; simply replace the probe with a newly calibrated one. It is also possible to send the old probe back for calibration.  • Robust design   • Sensor tip withstands immersion in glycol and liquid nitrogen. Sensor tip diameter 4.8 mm (0.19 in). Ingress Protection: IP67 (sensor tip), IP65 (probe body).  • Optional accessories   • Select accessories according to your application needs: thermal damper block, flat cable for unobtrusive door seal insertion to chambers and freezers, data logger mounting options.

For demanding temperature controlled environments

Ideal for temperature-controlled chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The functional temperature range is from -196°C to +90°C. The probe is compatible with the VaiNet RFL100 wireless temperature data logger. The TMP115 probe comes with a 0.5 or 3 meter cord and has several cable options to meet your application needs. For more details, please refer to the Order Guide.

Key Benefits

 • Easy to install & replace   • Integrates easily with the RFL100 wireless temperature data logger housing or connected using a cable: 50 cm (1 ft 7.7 in) and 3 m (9.8 ft) versions. Length includes probe body and sensor tip. Calibration is easier than ever before; simply replace the probe with a newly calibrated one. It is also possible to send the old probe back for calibration.
 • Robust design   • Sensor tip withstands immersion in glycol and liquid nitrogen. Sensor tip diameter 4.8 mm (0.19 in). Ingress Protection: IP67 (sensor tip), IP65 (probe body).
 • Optional accessories   • Select accessories according to your application needs: thermal damper block, flat cable for unobtrusive door seal insertion to chambers and freezers, data logger mounting options.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category RTD Temperature Probes
Product Number TMP115
Product Name Wide-Range Temperature Probe
Sensed Temperature -321 to 194 F (-196 to 90 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Element Configuration Single Element
Unlock Full Specs
to access all available technical data