For Demanding Temperature Measurements
Vaisala Temperature Probe TMP1 is designed for demanding temperature measurements in industrial applications such as pharmaceutical industry and calibration laboratories, where accuracy and robustness are essential. The TMP1 is part of the Indigo family and compatible with Indigo 200 Series Host Devices.
Features • Accurate measurement (see the datasheet for specifications) • Wide temperature range (see the datasheet for specifications) • Modbus RTU over RS-485 • Plug & play compatible with Indigo™ series of transmitters • Traceable 2-point calibration certificate
Key Benefits
• Flexible Connectivity • The probe is plug and play compatible with Vaisala Indigo™ series of transmitters, or it can be used as a standalone digital Modbus RTU transmitter over RS-485 serial bus.
• Part of Vaisala Indigo™ Product Family • Indigo host devices offer a variety of connectivity options through analog signals or digital outputs, configurable relays, and wireless (WLAN) configuration interface.
• Relative Humidity Measurements in High Humidities • When the TMP1 probe is connected to a control system with HMP7, it is possible to have relative humidity measurement in actual process temperature while using probe heating in the relative humidity probe HMP7.
| Vaisala | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TMP1 |
| Product Name | Temperature Meter |
| Sensed Temperature | -94 to 356 F (-70 to 180 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |