Vaisala Dew Point and Temperature Meter Series DMT340

Description
For Demanding Low Humidity Conditions Condensation-resista nt DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable measurement. There are several models for different types of needs: DMT341 for wall-mounting DMT342 with small size flanged probe for use with sampling cell DMT344 for pressurized processes DMT347 with small pressure-tight probe DMT348 for pressurized pipelines DMT340 is compatible with the Vaisala DRYCAP® Handheld Dew Point Meter DM70. Features  • Vaisala DRYCAP® sensor provides accurate, reliable measurement with excellent long-term stability and fast response time  • Condensation-resista nt  • Unique auto-calibration feature  • Graphical display and keypad for convenient operation  • Optional alarm relays and mains power supply module  • Integrated data logging with over four years of measurement history  • LAN communication option  • Traceable calibration (certificate included) Key Benefits • Choose the probe suitable for your needs   • Five different probe types designed to meet various requirements.  • Easy maintenance   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals.  • Stable measurement   • The auto-calibration feature allows the transmitter to perform calibration and adjustment by itself while the measured process is running.
Datasheet
Description
For Demanding Low Humidity Conditions Condensation-resista nt DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable measurement. There are several models for different types of needs: DMT341 for wall-mounting DMT342 with small size flanged probe for use with sampling cell DMT344 for pressurized processes DMT347 with small pressure-tight probe DMT348 for pressurized pipelines DMT340 is compatible with the Vaisala DRYCAP® Handheld Dew Point Meter DM70. Features  • Vaisala DRYCAP® sensor provides accurate, reliable measurement with excellent long-term stability and fast response time  • Condensation-resista nt  • Unique auto-calibration feature  • Graphical display and keypad for convenient operation  • Optional alarm relays and mains power supply module  • Integrated data logging with over four years of measurement history  • LAN communication option  • Traceable calibration (certificate included) Key Benefits • Choose the probe suitable for your needs   • Five different probe types designed to meet various requirements.  • Easy maintenance   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals.  • Stable measurement   • The auto-calibration feature allows the transmitter to perform calibration and adjustment by itself while the measured process is running.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point and Temperature Meter - Series DMT340 - Vaisala
Burlington, MA, United States
Dew Point and Temperature Meter
Series DMT340
Dew Point and Temperature Meter Series DMT340
For Demanding Low Humidity Conditions Condensation-resista nt DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable measurement. There are several models for different types of needs: DMT341 for wall-mounting DMT342 with small size flanged probe for use with sampling cell DMT344 for pressurized processes DMT347 with small pressure-tight probe DMT348 for pressurized pipelines DMT340 is compatible with the Vaisala DRYCAP® Handheld Dew Point Meter DM70. Features  • Vaisala DRYCAP® sensor provides accurate, reliable measurement with excellent long-term stability and fast response time  • Condensation-resista nt  • Unique auto-calibration feature  • Graphical display and keypad for convenient operation  • Optional alarm relays and mains power supply module  • Integrated data logging with over four years of measurement history  • LAN communication option  • Traceable calibration (certificate included) Key Benefits • Choose the probe suitable for your needs   • Five different probe types designed to meet various requirements.  • Easy maintenance   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals.  • Stable measurement   • The auto-calibration feature allows the transmitter to perform calibration and adjustment by itself while the measured process is running.

For Demanding Low Humidity Conditions

Condensation-resistant DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable measurement. There are several models for different types of needs:

  • DMT341 for wall-mounting
  • DMT342 with small size flanged probe for use with sampling cell
  • DMT344 for pressurized processes
  • DMT347 with small pressure-tight probe
  • DMT348 for pressurized pipelines

DMT340 is compatible with the Vaisala DRYCAP® Handheld Dew Point Meter DM70.

Features  • Vaisala DRYCAP® sensor provides accurate, reliable measurement with excellent long-term stability and fast response time  • Condensation-resistant  • Unique auto-calibration feature  • Graphical display and keypad for convenient operation  • Optional alarm relays and mains power supply module  • Integrated data logging with over four years of measurement history  • LAN communication option  • Traceable calibration (certificate included)

Key Benefits

 • Choose the probe suitable for your needs   • Five different probe types designed to meet various requirements.
 • Easy maintenance   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals.
 • Stable measurement   • The auto-calibration feature allows the transmitter to perform calibration and adjustment by itself while the measured process is running.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number Series DMT340
Product Name Dew Point and Temperature Meter
Technology Vaisala DRYCAP® 180M; Capacitive
Features Datalogger (optional feature)
Variables Measured DewPoint; Temperature
Form Factor Meter
Dew Point Range -94 to 176 F (-70 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Handheld Hygrometer - PCE-444 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp -4 to 140 F (-20 to 60 C)
View Details