Vaisala Radiotheodolite Interferometric RDF Antenna RT20A

Description
An advanced, all-weather interferometric RDF antenna that meets all the operational requirements of tactical field units The RT20A consists of portable modules which can be integrated easily into your own mechanized transportation concept. The RT20A, as a part of the complete tactical Vaisala sounding system including 1680 MHz Vaisala radiosondes, provides highly accurate upper-air meteorological data (wind speed/direction, humidity, temperature and pressure) in standard message formats. Easy to transport and quick to deploy, the RT20A has proven to be the world’s most advanced and accurate RDF antenna for upper-air sounding. Alongside the RT20A, the Vaisala MARWIN® Sounding System MW32 automates data handling and provides messages in relevant STANAG and WMO formats. Key Benefits • Independent and passive windfinding   • The windfinding accuracy of the RT20A is maintained even at low elevation angles, where ground reflections can cause some theodolites problems.  • Easy to assemble, dismantle and transport by truck, trailer or helicopter.   • RT20A comprises 10 sub-assemblies packed in cases that a team of two can easily carry. The same two operators can perform a sounding in under 15 minutes from unloading.  • Ready for sounding in under 15 minutes   • Thanks to its high degree of automation perform a sounding in under 15 minutes from unloading.
Datasheet
Description
An advanced, all-weather interferometric RDF antenna that meets all the operational requirements of tactical field units The RT20A consists of portable modules which can be integrated easily into your own mechanized transportation concept. The RT20A, as a part of the complete tactical Vaisala sounding system including 1680 MHz Vaisala radiosondes, provides highly accurate upper-air meteorological data (wind speed/direction, humidity, temperature and pressure) in standard message formats. Easy to transport and quick to deploy, the RT20A has proven to be the world’s most advanced and accurate RDF antenna for upper-air sounding. Alongside the RT20A, the Vaisala MARWIN® Sounding System MW32 automates data handling and provides messages in relevant STANAG and WMO formats. Key Benefits • Independent and passive windfinding   • The windfinding accuracy of the RT20A is maintained even at low elevation angles, where ground reflections can cause some theodolites problems.  • Easy to assemble, dismantle and transport by truck, trailer or helicopter.   • RT20A comprises 10 sub-assemblies packed in cases that a team of two can easily carry. The same two operators can perform a sounding in under 15 minutes from unloading.  • Ready for sounding in under 15 minutes   • Thanks to its high degree of automation perform a sounding in under 15 minutes from unloading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiotheodolite Interferometric RDF Antenna - RT20A - Vaisala
Burlington, MA, United States
Radiotheodolite Interferometric RDF Antenna
RT20A
Radiotheodolite Interferometric RDF Antenna RT20A
An advanced, all-weather interferometric RDF antenna that meets all the operational requirements of tactical field units The RT20A consists of portable modules which can be integrated easily into your own mechanized transportation concept. The RT20A, as a part of the complete tactical Vaisala sounding system including 1680 MHz Vaisala radiosondes, provides highly accurate upper-air meteorological data (wind speed/direction, humidity, temperature and pressure) in standard message formats. Easy to transport and quick to deploy, the RT20A has proven to be the world’s most advanced and accurate RDF antenna for upper-air sounding. Alongside the RT20A, the Vaisala MARWIN® Sounding System MW32 automates data handling and provides messages in relevant STANAG and WMO formats. Key Benefits • Independent and passive windfinding   • The windfinding accuracy of the RT20A is maintained even at low elevation angles, where ground reflections can cause some theodolites problems.  • Easy to assemble, dismantle and transport by truck, trailer or helicopter.   • RT20A comprises 10 sub-assemblies packed in cases that a team of two can easily carry. The same two operators can perform a sounding in under 15 minutes from unloading.  • Ready for sounding in under 15 minutes   • Thanks to its high degree of automation perform a sounding in under 15 minutes from unloading.

An advanced, all-weather interferometric RDF antenna that meets all the operational requirements of tactical field units

The RT20A consists of portable modules which can be integrated easily into your own mechanized transportation concept. The RT20A, as a part of the complete tactical Vaisala sounding system including 1680 MHz Vaisala radiosondes, provides highly accurate upper-air meteorological data (wind speed/direction, humidity, temperature and pressure) in standard message formats. Easy to transport and quick to deploy, the RT20A has proven to be the world’s most advanced and accurate RDF antenna for upper-air sounding. Alongside the RT20A, the Vaisala MARWIN® Sounding System MW32 automates data handling and provides messages in relevant STANAG and WMO formats.

Key Benefits

 • Independent and passive windfinding   • The windfinding accuracy of the RT20A is maintained even at low elevation angles, where ground reflections can cause some theodolites problems.
 • Easy to assemble, dismantle and transport by truck, trailer or helicopter.   • RT20A comprises 10 sub-assemblies packed in cases that a team of two can easily carry. The same two operators
can perform a sounding in under 15 minutes from unloading.
 • Ready for sounding in under 15 minutes   • Thanks to its high degree of automation perform a sounding in under 15 minutes from unloading.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Antennas
Product Number RT20A
Product Name Radiotheodolite Interferometric RDF Antenna
Applications Meteorological Profile Data or Artillery Ballistic Preparation
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1660.0 to 1700.0 MHz
Secondary Frequency Ranges (Multi-band Only) IF Bandwidth 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
868MHz Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868FPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers