Vaisala Digital Barometer PTB210

Description
For Harsh Environments Excellent solution for outdoor installations. Operates in a wide temperature range. The housing provides IP65 (NEMA4) compliant protection against sprayed water. Features  • 500 ... 1100 hPa or 50 .... 1100 hPa pressure ranges with serial output  • Different scalings between 500 ... 1100 hPa with analog output  • Electronics housing IP65 protected against sprayed water  • Accurate and stable measurement  • NIST traceable (certificate included) Key Benefits • For Harsh Environments   • The Vaisala BAROCAP® Digital Barometer PTB210 is ideal for outdoor installations and harsh environments. The barometers are designed to operate in a wide temperature range, and the electronics housing provides IP65 (NEMA 4) standardized protection against sprayed water.  • Excellent hysteresis and repeatability characteristics   • The PTB210 barometers use the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure applications. The Vaisala BAROCAP® Sensor provides also outstanding temperature and long-term stability.  • Several Pressure Ranges   • The PTB210 barometers are designed for various pressure ranges. They are available in two basic configurations: serial output for 500 ... 1100 hPa and 50 ... 1100 hPa and analog output with different scalings between 500 ... 1100 hPa.
Datasheet
Description
For Harsh Environments Excellent solution for outdoor installations. Operates in a wide temperature range. The housing provides IP65 (NEMA4) compliant protection against sprayed water. Features  • 500 ... 1100 hPa or 50 .... 1100 hPa pressure ranges with serial output  • Different scalings between 500 ... 1100 hPa with analog output  • Electronics housing IP65 protected against sprayed water  • Accurate and stable measurement  • NIST traceable (certificate included) Key Benefits • For Harsh Environments   • The Vaisala BAROCAP® Digital Barometer PTB210 is ideal for outdoor installations and harsh environments. The barometers are designed to operate in a wide temperature range, and the electronics housing provides IP65 (NEMA 4) standardized protection against sprayed water.  • Excellent hysteresis and repeatability characteristics   • The PTB210 barometers use the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure applications. The Vaisala BAROCAP® Sensor provides also outstanding temperature and long-term stability.  • Several Pressure Ranges   • The PTB210 barometers are designed for various pressure ranges. They are available in two basic configurations: serial output for 500 ... 1100 hPa and 50 ... 1100 hPa and analog output with different scalings between 500 ... 1100 hPa.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Barometer - PTB210 - Vaisala
Burlington, MA, United States
Digital Barometer
PTB210
Digital Barometer PTB210
For Harsh Environments Excellent solution for outdoor installations. Operates in a wide temperature range. The housing provides IP65 (NEMA4) compliant protection against sprayed water. Features  • 500 ... 1100 hPa or 50 .... 1100 hPa pressure ranges with serial output  • Different scalings between 500 ... 1100 hPa with analog output  • Electronics housing IP65 protected against sprayed water  • Accurate and stable measurement  • NIST traceable (certificate included) Key Benefits • For Harsh Environments   • The Vaisala BAROCAP® Digital Barometer PTB210 is ideal for outdoor installations and harsh environments. The barometers are designed to operate in a wide temperature range, and the electronics housing provides IP65 (NEMA 4) standardized protection against sprayed water.  • Excellent hysteresis and repeatability characteristics   • The PTB210 barometers use the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure applications. The Vaisala BAROCAP® Sensor provides also outstanding temperature and long-term stability.  • Several Pressure Ranges   • The PTB210 barometers are designed for various pressure ranges. They are available in two basic configurations: serial output for 500 ... 1100 hPa and 50 ... 1100 hPa and analog output with different scalings between 500 ... 1100 hPa.

For Harsh Environments

Excellent solution for outdoor installations. Operates in a wide temperature range. The housing provides IP65 (NEMA4) compliant protection against sprayed water.

Features  • 500 ... 1100 hPa or 50 .... 1100 hPa pressure ranges with serial output  • Different scalings between 500 ... 1100 hPa with analog output  • Electronics housing IP65 protected against sprayed water  • Accurate and stable measurement  • NIST traceable (certificate included)

Key Benefits

 • For Harsh Environments   • The Vaisala BAROCAP® Digital Barometer PTB210 is ideal for outdoor installations and harsh environments. The barometers are designed to operate in a wide temperature range, and the electronics housing provides IP65 (NEMA 4) standardized protection against sprayed water.
 • Excellent hysteresis and repeatability characteristics   • The PTB210 barometers use the Vaisala BAROCAP® Sensor, a silicon capacitive absolute pressure sensor developed by Vaisala for barometric pressure applications. The Vaisala
BAROCAP® Sensor provides also outstanding temperature and long-term stability.
 • Several Pressure Ranges   • The PTB210 barometers are designed for various pressure ranges. They are available in two basic configurations: serial output for 500 ... 1100 hPa and 50 ... 1100 hPa and analog output with different scalings between 500 ... 1100 hPa.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Pressure Instruments
Product Number PTB210
Product Name Digital Barometer
Device Category Instrument or Meter
Sensor Technology Vaisala BAROCAP sensor, a silicon capacitive absolute pressure sensor
Pressure Measurement Absolute
Material Gas; Barometric Air Pressure
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 3157317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Lcd
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Differential Pressure Manometer - PCE-P15 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details