For Power Transformer Online Monitoring
The Vaisala Moisture, Hydrogen and Temperature Transmitter MHT410 for Transformer Oil measures directly from representative transformer oil giving both reliable hydrogen trend as well as fast moisture data. Continuously monitoring hydrogen and moisture levels with an in-situ probe is the first step in extending the life of a transformer through implementation of predictive maintenance practices leading to lower total cost of ownership. The 5-year warranty proves outstanding reliability of this single gas monitor
Key Benefits
• Measures directly from oil • No need of pumps, membranes etc. Transmitter MHT410 measures directly from representative transformer oil giving both reliable hydrogen trend as well as fast moisture data.
• Fast measurement • Monitors health of the transformer in real time giving both reliable hydrogen trend as well as fast moisture data.
• Unique probe design, robust and easy to install • Isolated inputs and outputs, EMC tolerant device with IP66 metal housing.
Supplied with standard DNP3.0 and MODBUS communication protocols, thus allowing easy deployment within existing communications and SCADA networks. The MHT410 also includes three analog outputs for SCADA interface.
| Vaisala | |
|---|---|
| Product Category | Oil Sensors and Analyzers |
| Product Number | MHT410 |
| Product Name | Moisture, Hydrogen and Temperature Transmitter |