Vaisala Lightning Tracking Software LTS2005 provides real-time monitoring of lightning activity, enabling users to assess thunderstorm cell development, intensity, and forecast storm paths. The software features live looping animations that update lightning locations, customizable warning areas, and the ability to display both cloud-to-ground lightning data and cloud data where available. It supports various alert mechanisms, including audible, visual, and email notifications when alarm conditions are met, and can return to a normal state with all-clear notifications. LTS2005 is suitable for a wide range of applications, including meteorological agencies, air traffic management, electric power companies, and defense operations, as well as smaller organizations focused on lightning risk management. The software operates on Windows 7 and 10 and utilizes data from established lightning detection networks, such as the U.S. National Lightning Detection Network and the Canadian Lightning Detection Network. Additional features include the ability to create .avi files for historical review, import compatible map files, and provide optional ASCII output for integration with other programs. Training and technical support services are available to ensure optimal performance.
Displays and archives real-time lightning in easy-to-use formats for monitoring and warning on approaching thunderstorms
LTS2005 displays real-time lightning in easy-to-use formats for monitoring thunderstorm cell development, assessing severity, and forecasting storm path and intensity.
Vaisala Thunderstorm Lightning Tracking Software LTS2005 displays real-time lightning in easy-to-use formats for monitoring thunderstorm cell development, assessing severity, and forecasting storm path and intensity. LTS2005 issues audible, visual and e-mail warnings and all clears. LTS2005 is designed for operators responsible for accurate forecasting and nowcasting over large areas ranging from several hundred to thousands of square kilometers: Meteorological and hydrometeorological agencies, Air traffic management, Electric power companies, Forestry and land management agencies, International airports, Telecommunications networks, Defense, Mining companies, and many others. LTS2005 is also appropriate for smaller operations focused on lightning risk management. Easy-to-interpret display modes, system settings, warning area definitions, and online help files can be handled by operators who are not trained as meteorologists.
Technical Specifications
System Configuration
Contact your Vaisala Sales Representative for recommended
system configurations along with turnkey installations that include
workstations, communications and data services.
Lightning Data Source
Lightning data U.S. National Lightning Detection Network®, Canadian Lightning Detection Network, Global Lightning Dataset GLD360, or from any lightning detection network using Vaisala Thunderstorm Central Processor TLP and preceding central processors CP8000 or CP7000LP (IMPACT) and CPS (SAFIR).
Support Services
Training and technical support services are available for maintaining
optimal software and systems performance. Contact your Vaisala
Sales Representative for service agreement information.
Features • Live looping animations with new lightning locations updated during each loop • E-mail warnings and all clears • Customization of map layers • Any size or shape warning areas • Displays stroke or flash cloud-to-ground lightning data • Displays cloud data where available • Forecasted cell locations shown in cell display mode • Query individual lightning events • Import map files compatible with MapInfo®, Create multiple warning areas of any size or shape, Audible, visual, and e-mail warnings when alarm conditions are met, Return to normal state and all-clear e-mail sent when alarm conditions expire, Create .avi files for review of historic lightning, Password protected system settings, Optional ASCII output for use in other programs, Optional automatic image capture/save, Ability to use corporate logo.
Key Benefits
• Easy-to-interpret display modes, system settings, warning area definitions, and online help files can be handled by operators who are not trained as meteorologists. • Easily define and modify circle or polygon alert areas and email alert notifications. • Report on previous electric storms using replay video or table formats.
| Vaisala | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Lightning Tracking Software LTS2005 |