Vaisala Compact Humidity and Temperature Probe HMP9

Description
For Rapidly Changing Environments The Vaisala HUMICAP® Humidity and Temperature Probe HMP9 is designed for easy installation in rapidly changing environments where a fast response time, measurement performance, and chemical tolerance are essential. The compact size enables installation even in tight spaces, with the probe head only 5 mm (0.2 in) in diameter. The HMP9 complements the Indigo product family and is ideal for applications such as inlet monitoring in dryers, air handling units, data centers, test chambers, and other humidity measurement applications with temperatures under 120 °C (248 °F) that don’t involve high pressure. The HMP9 is compatible with Indigo 200 Series Host Devices and Insight PC Software. Key Benefits • Miniature Probe Head   • The 5 mm diameter probe head contains a new-generation HUMICAP® sensor that provides industry-standard humidity measurement performance. The HMP9 is a stable instrument with a fast response time and low hysteresis in a wide range of applications.  • Minimized Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option heats the sensor to remove harmful chemicals, helping to maintain measurement accuracy between calibration intervals. The chemical purge process can be initiated manually or programmed to take place at set intervals.  • Flexible Connectivity   • The probe is plug-and-play compatible with the Vaisala Indigo series transmitters, which offers a variety of connectivity options through analog signals or digital outputs, configurable relays, and a wireless (WLAN) configuration interface. It can also be used as a standalone digital Modbus RTU transmitter over RS-485 serial bus. For easy-to-use access to field calibration, device analytics, and configuration functionality, the probe can be connected to Vaisala Insight software (for Windows® 7, 8.1, and 10; see www.vaisala.com/insi ght).
Datasheet
Description
For Rapidly Changing Environments The Vaisala HUMICAP® Humidity and Temperature Probe HMP9 is designed for easy installation in rapidly changing environments where a fast response time, measurement performance, and chemical tolerance are essential. The compact size enables installation even in tight spaces, with the probe head only 5 mm (0.2 in) in diameter. The HMP9 complements the Indigo product family and is ideal for applications such as inlet monitoring in dryers, air handling units, data centers, test chambers, and other humidity measurement applications with temperatures under 120 °C (248 °F) that don’t involve high pressure. The HMP9 is compatible with Indigo 200 Series Host Devices and Insight PC Software. Key Benefits • Miniature Probe Head   • The 5 mm diameter probe head contains a new-generation HUMICAP® sensor that provides industry-standard humidity measurement performance. The HMP9 is a stable instrument with a fast response time and low hysteresis in a wide range of applications.  • Minimized Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option heats the sensor to remove harmful chemicals, helping to maintain measurement accuracy between calibration intervals. The chemical purge process can be initiated manually or programmed to take place at set intervals.  • Flexible Connectivity   • The probe is plug-and-play compatible with the Vaisala Indigo series transmitters, which offers a variety of connectivity options through analog signals or digital outputs, configurable relays, and a wireless (WLAN) configuration interface. It can also be used as a standalone digital Modbus RTU transmitter over RS-485 serial bus. For easy-to-use access to field calibration, device analytics, and configuration functionality, the probe can be connected to Vaisala Insight software (for Windows® 7, 8.1, and 10; see www.vaisala.com/insi ght).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Humidity and Temperature Probe - HMP9 - Vaisala
Burlington, MA, United States
Compact Humidity and Temperature Probe
HMP9
Compact Humidity and Temperature Probe HMP9
For Rapidly Changing Environments The Vaisala HUMICAP® Humidity and Temperature Probe HMP9 is designed for easy installation in rapidly changing environments where a fast response time, measurement performance, and chemical tolerance are essential. The compact size enables installation even in tight spaces, with the probe head only 5 mm (0.2 in) in diameter. The HMP9 complements the Indigo product family and is ideal for applications such as inlet monitoring in dryers, air handling units, data centers, test chambers, and other humidity measurement applications with temperatures under 120 °C (248 °F) that don’t involve high pressure. The HMP9 is compatible with Indigo 200 Series Host Devices and Insight PC Software. Key Benefits • Miniature Probe Head   • The 5 mm diameter probe head contains a new-generation HUMICAP® sensor that provides industry-standard humidity measurement performance. The HMP9 is a stable instrument with a fast response time and low hysteresis in a wide range of applications.  • Minimized Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option heats the sensor to remove harmful chemicals, helping to maintain measurement accuracy between calibration intervals. The chemical purge process can be initiated manually or programmed to take place at set intervals.  • Flexible Connectivity   • The probe is plug-and-play compatible with the Vaisala Indigo series transmitters, which offers a variety of connectivity options through analog signals or digital outputs, configurable relays, and a wireless (WLAN) configuration interface. It can also be used as a standalone digital Modbus RTU transmitter over RS-485 serial bus. For easy-to-use access to field calibration, device analytics, and configuration functionality, the probe can be connected to Vaisala Insight software (for Windows® 7, 8.1, and 10; see www.vaisala.com/insi ght).

For Rapidly Changing Environments

The Vaisala HUMICAP® Humidity and Temperature Probe HMP9 is designed for easy installation in rapidly changing environments where a fast response time, measurement performance, and chemical tolerance are essential. The compact size enables installation even in tight spaces, with the probe head only 5 mm (0.2 in) in diameter.
The HMP9 complements the Indigo product family and is ideal for applications such as inlet monitoring in dryers, air handling units, data centers, test chambers, and other humidity measurement applications with temperatures under 120 °C (248 °F) that don’t involve high pressure. The HMP9 is compatible with Indigo 200 Series Host Devices and Insight PC Software.

Key Benefits

 • Miniature Probe Head   • The 5 mm diameter probe head contains a new-generation HUMICAP® sensor that provides industry-standard humidity measurement performance. The HMP9 is a stable instrument with a fast response time and low hysteresis in a wide range of applications.
 • Minimized Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option heats the sensor to remove harmful chemicals, helping to maintain measurement accuracy between calibration intervals. The chemical purge process can be initiated manually or programmed to take place at set intervals.
 • Flexible Connectivity   • The probe is plug-and-play compatible with the Vaisala Indigo series transmitters, which offers a variety of connectivity options through analog signals or digital outputs, configurable relays, and a wireless (WLAN) configuration interface. It can also be used as a standalone digital Modbus RTU transmitter over RS-485 serial bus. For easy-to-use access to field calibration, device analytics, and configuration functionality, the probe can be connected to Vaisala Insight software (for Windows® 7, 8.1, and 10; see www.vaisala.com/insight).

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP9
Product Name Compact Humidity and Temperature Probe
Technology Vaisala HUMICAP® I; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 1959129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter; Digital
View Details