Vaisala Relative Humidity and Temperature Probe HMP8

Description
For Pressurized Processes Vaisala HUMICAP® Humidity and Temperature Probe HMP8 is designed for pressurized applications in compressed air systems, refrigerant dryers, and other pressurized industrial applications where easy insertion and removal of the probe and adjustable installation depth into the pipeline are needed. The HMP8 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Sensor purge provides superior chemical resistance  • Probe installation depth can be freely adjusted and probe can be hot-swapped from pressurized pipelines with an installation valve  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet
Description
For Pressurized Processes Vaisala HUMICAP® Humidity and Temperature Probe HMP8 is designed for pressurized applications in compressed air systems, refrigerant dryers, and other pressurized industrial applications where easy insertion and removal of the probe and adjustable installation depth into the pipeline are needed. The HMP8 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Sensor purge provides superior chemical resistance  • Probe installation depth can be freely adjusted and probe can be hot-swapped from pressurized pipelines with an installation valve  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Probe - HMP8 - Vaisala
Burlington, MA, United States
Relative Humidity and Temperature Probe
HMP8
Relative Humidity and Temperature Probe HMP8
For Pressurized Processes Vaisala HUMICAP® Humidity and Temperature Probe HMP8 is designed for pressurized applications in compressed air systems, refrigerant dryers, and other pressurized industrial applications where easy insertion and removal of the probe and adjustable installation depth into the pipeline are needed. The HMP8 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Sensor purge provides superior chemical resistance  • Probe installation depth can be freely adjusted and probe can be hot-swapped from pressurized pipelines with an installation valve  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

For Pressurized Processes

Vaisala HUMICAP® Humidity and Temperature Probe HMP8 is designed for pressurized applications in compressed air systems, refrigerant dryers, and other pressurized industrial applications where easy insertion and removal of the probe and adjustable installation depth into the pipeline are needed. The HMP8 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software.

Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Sensor purge provides superior chemical resistance  • Probe installation depth can be freely adjusted and probe can be hot-swapped from pressurized pipelines with an installation valve  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature

Key Benefits

 • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.
 • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.
 • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP8
Product Name Relative Humidity and Temperature Probe
Technology Vaisala HUMICAP® R2 or R2C; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Moisture Meters - 1469082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details