Vaisala Relative Humidity and Temperature Probe HMP7

Description
For High Humidities Vaisala HUMICAP® Humidity and Temperature Probe HMP7 is designed for applications which involve constant high humidity or rapid changes in humidity such as drying and test chambers, combustion air and other humidifiers and meteorological measurements where measurement performance and chemical tolerance are essential. The HMP7 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Vapor and pressure proof construction  • Probe and sensor warming functions minimize condensation on probe  • Sensor purge provides superior chemical resistance  • Plug & play compatible with Indigo™ series of transmitters  • Modbus RTU over RS-485  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • No condensation at extreme humidity   • Probe heating functionality heats up the whole probe head. When probe temperature is heated above dew point temperature, condensation on the probe can be avoided.  • Flexible connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet
Description
For High Humidities Vaisala HUMICAP® Humidity and Temperature Probe HMP7 is designed for applications which involve constant high humidity or rapid changes in humidity such as drying and test chambers, combustion air and other humidifiers and meteorological measurements where measurement performance and chemical tolerance are essential. The HMP7 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Vapor and pressure proof construction  • Probe and sensor warming functions minimize condensation on probe  • Sensor purge provides superior chemical resistance  • Plug & play compatible with Indigo™ series of transmitters  • Modbus RTU over RS-485  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • No condensation at extreme humidity   • Probe heating functionality heats up the whole probe head. When probe temperature is heated above dew point temperature, condensation on the probe can be avoided.  • Flexible connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Probe - HMP7 - Vaisala
Burlington, MA, United States
Relative Humidity and Temperature Probe
HMP7
Relative Humidity and Temperature Probe HMP7
For High Humidities Vaisala HUMICAP® Humidity and Temperature Probe HMP7 is designed for applications which involve constant high humidity or rapid changes in humidity such as drying and test chambers, combustion air and other humidifiers and meteorological measurements where measurement performance and chemical tolerance are essential. The HMP7 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Vapor and pressure proof construction  • Probe and sensor warming functions minimize condensation on probe  • Sensor purge provides superior chemical resistance  • Plug & play compatible with Indigo™ series of transmitters  • Modbus RTU over RS-485  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • No condensation at extreme humidity   • Probe heating functionality heats up the whole probe head. When probe temperature is heated above dew point temperature, condensation on the probe can be avoided.  • Flexible connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

For High Humidities

Vaisala HUMICAP® Humidity and Temperature Probe HMP7 is designed for applications which involve constant high humidity or rapid changes in humidity such as drying and test chambers, combustion air and other humidifiers and meteorological measurements where measurement performance and chemical tolerance are essential. The HMP7 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software.

Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • Vapor and pressure proof construction  • Probe and sensor warming functions minimize condensation on probe  • Sensor purge provides superior chemical resistance  • Plug & play compatible with Indigo™ series of transmitters  • Modbus RTU over RS-485  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature

Key Benefits

 • Proven Vaisala HUMICAP performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.
 • No condensation at extreme humidity   • Probe heating functionality heats up the whole probe head. When probe temperature is heated above dew point temperature, condensation on the probe can be avoided.
 • Flexible connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP7
Product Name Relative Humidity and Temperature Probe
Technology Vaisala HUMICAP® R2, R2C, or 180VC; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details
Hygrometers - 2184309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details