Vaisala Humidity and Temperature Probe HMP63 INTERCAP®

Description
A cost-effective humidity probe HMP63 with plastic enclosure for indoor environment. The probe fits into tight spaces.It is ideal for conditions with fast temperature changes and when standard measurement accuracy is sufficient. Features  • Start-up time < 2 s  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Detachable cable with standard 4-pin M8 connector  • Plastic enclosure with IP54 classification  • Interchangeable Vaisala INTERCAP® sensor  • Optional RS485 digital output Key Benefits • Low power consumption  • Fast thermal response time  • Optional dew point output
Datasheet
Description
A cost-effective humidity probe HMP63 with plastic enclosure for indoor environment. The probe fits into tight spaces.It is ideal for conditions with fast temperature changes and when standard measurement accuracy is sufficient. Features  • Start-up time < 2 s  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Detachable cable with standard 4-pin M8 connector  • Plastic enclosure with IP54 classification  • Interchangeable Vaisala INTERCAP® sensor  • Optional RS485 digital output Key Benefits • Low power consumption  • Fast thermal response time  • Optional dew point output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe - HMP63 INTERCAP® - Vaisala
Burlington, MA, United States
Humidity and Temperature Probe
HMP63 INTERCAP®
Humidity and Temperature Probe HMP63 INTERCAP®
A cost-effective humidity probe HMP63 with plastic enclosure for indoor environment. The probe fits into tight spaces.It is ideal for conditions with fast temperature changes and when standard measurement accuracy is sufficient. Features  • Start-up time < 2 s  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Detachable cable with standard 4-pin M8 connector  • Plastic enclosure with IP54 classification  • Interchangeable Vaisala INTERCAP® sensor  • Optional RS485 digital output Key Benefits • Low power consumption  • Fast thermal response time  • Optional dew point output

A cost-effective humidity probe HMP63 with plastic enclosure for indoor environment. The probe fits into tight spaces.It is ideal for conditions with fast temperature changes and when standard measurement accuracy is sufficient.

Features  • Start-up time < 2 s  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Detachable cable with standard 4-pin M8 connector  • Plastic enclosure with IP54 classification  • Interchangeable Vaisala INTERCAP® sensor  • Optional RS485 digital output

Key Benefits

 • Low power consumption
 • Fast thermal response time
 • Optional dew point output

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP63 INTERCAP®
Product Name Humidity and Temperature Probe
Technology Vaisala INTERCAP®; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 1926505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter with Air Flow Hoods - PCE-VA 20-SET - PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details