Vaisala Humidity and Temperature Probe HMP60

Description
For Volume Applications HMP60 is a simple, durable and cost-effective humidity probe suitable for volume applications, integration into other manufacturers' equipment, incubators, glove boxes, greenhouses, fermentation chambers and data loggers. Features  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Cable detachable with standard M8 connector  • Rugged metal housing  • Interchangeable Vaisala INTERCAP® Sensor  • Optional RS485 digital output  • Optional dew point output Key Benefits • Low power consumption   • The HMP60 is suitable for battery-powered applications because of its very low current consumption.  • Easy Installation   • The probe cable has a screw-on quick connector for easy installation.  • Recalibration Not Needed   • The sensor can simply be replaced, also in the field.
Datasheet
Description
For Volume Applications HMP60 is a simple, durable and cost-effective humidity probe suitable for volume applications, integration into other manufacturers' equipment, incubators, glove boxes, greenhouses, fermentation chambers and data loggers. Features  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Cable detachable with standard M8 connector  • Rugged metal housing  • Interchangeable Vaisala INTERCAP® Sensor  • Optional RS485 digital output  • Optional dew point output Key Benefits • Low power consumption   • The HMP60 is suitable for battery-powered applications because of its very low current consumption.  • Easy Installation   • The probe cable has a screw-on quick connector for easy installation.  • Recalibration Not Needed   • The sensor can simply be replaced, also in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe - HMP60 - Vaisala
Burlington, MA, United States
Humidity and Temperature Probe
HMP60
Humidity and Temperature Probe HMP60
For Volume Applications HMP60 is a simple, durable and cost-effective humidity probe suitable for volume applications, integration into other manufacturers' equipment, incubators, glove boxes, greenhouses, fermentation chambers and data loggers. Features  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Cable detachable with standard M8 connector  • Rugged metal housing  • Interchangeable Vaisala INTERCAP® Sensor  • Optional RS485 digital output  • Optional dew point output Key Benefits • Low power consumption   • The HMP60 is suitable for battery-powered applications because of its very low current consumption.  • Easy Installation   • The probe cable has a screw-on quick connector for easy installation.  • Recalibration Not Needed   • The sensor can simply be replaced, also in the field.

For Volume Applications

HMP60 is a simple, durable and cost-effective humidity probe suitable for volume applications, integration into other manufacturers' equipment, incubators, glove boxes, greenhouses, fermentation chambers and data loggers.

Features  • Measurement range: 0 ... 100 %RH; -40 ... +60°C  • Cable detachable with standard M8 connector  • Rugged metal housing  • Interchangeable Vaisala INTERCAP® Sensor  • Optional RS485 digital output  • Optional dew point output

Key Benefits

 • Low power consumption   • The HMP60 is suitable for battery-powered applications because of its very low current consumption.
 • Easy Installation   • The probe cable has a screw-on quick connector for easy installation.
 • Recalibration Not Needed   • The sensor can simply be replaced, also in the field.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP60
Product Name Humidity and Temperature Probe
Technology Vaisala INTERCAP®; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2769882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details