Vaisala Relative Humidity and Temperature Probe HMP5

Description
For High Temperatures Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are essential. The HMP5 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • 250 mm (9.84 in) probe allows easy process installation through insulation  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature  • Sintered AISI316L filter standard in delivery Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet
Description
For High Temperatures Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are essential. The HMP5 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • 250 mm (9.84 in) probe allows easy process installation through insulation  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature  • Sintered AISI316L filter standard in delivery Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Probe - HMP5 - Vaisala
Burlington, MA, United States
Relative Humidity and Temperature Probe
HMP5
Relative Humidity and Temperature Probe HMP5
For High Temperatures Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are essential. The HMP5 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software. Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • 250 mm (9.84 in) probe allows easy process installation through insulation  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature  • Sintered AISI316L filter standard in delivery Key Benefits • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.  • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy between calibration intervals.  • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

For High Temperatures

Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are essential. The HMP5 is part of the Indigo product family and compatible with Indigo 200 Series Host Devices and free Insight PC Software.

Features  • RH accuracy up to 0.8 %RH, Temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -70 ... +180 °C (-94 ... +356 °F)  • 250 mm (9.84 in) probe allows easy process installation through insulation  • Sensor purge provides superior chemical resistance  • Modbus RTU over RS-485  • Plug & play compatible with Indigo™ series of transmitters  • Traceable calibration certificate: 5 points for humidity, 1 point for temperature  • Sintered AISI316L filter standard in delivery

Key Benefits

 • Proven Vaisala HUMICAP Performance   • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity measurement.
 • Chemical Purge Minimizes Effects of Contaminants   • In environments with high concentrations of chemicals and cleaning agents, the chemical purge option helps to maintain measurement accuracy
between calibration intervals.
 • Flexible Connectivity   • The probe is plug and play compatible with Vaisala Indigo host devices, can be used as a standalone digital Modbus RTU transmitter, or connected to Vaisala Insight™ PC Software.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP5
Product Name Relative Humidity and Temperature Probe
Technology Vaisala HUMICAP® R2 or R2C; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Moisture Meters - 563022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details