Vaisala Humidity and Temperature Probe HMP3

Description
For General Purpose Humidity and Temperature Applications with Exchangeable Sensor Vaisala HUMICAP® Humidity and Temperature Probe HMP3 is a general-purpose probe designed for processes with moderate humidity and temperature levels. The probe structure allows the sensor to be replaced in the field without tools, making it suitable for applications such as industrial HVAC systems, paint booths, cleanrooms, environmental chambers, and applications where periodic recalibration is not sufficient for maintenance. HMP3 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and field calibration. Features  • RH accuracy up to 0.8 %RH and temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -40 ... +120 °C (-40 ... +248 °F)  • Compatible with Indigo series transmitters  • PPS plastic grid filter with stainless steel mesh delivered as standard  • Modbus RTU over RS-485 for flexible connectivity​  • Includes traceable calibration certificate Key Benefits • For General Purpose Humidity and Temperature Processes   • HMP3 is a general-purpose probe suitable for various industrial applications with moderate humidity and temperature levels. It uses Vaisala’s thin-film capacitive humidity measurement technology, which is now the industry standard in humidity measurement. Vaisala’s HUMICAP® technology provides the best stability, a fast response time, and low hysteresis in a wide range of applications.  • Exchangeable Sensor with Several Filter Options   • The design is ideal for a range of operating environments and allows for flexible field maintenance. The filter and sensor element are field-exchangeable for applications which require frequent replacements. Filters suitable for the HMP3 include stainless-steel 12 µ mesh filters (for applications such as air control units), sintered stainless-steel filters (for applications where maximum protection against dust ingress is essential), and PPS plastic grid filters for improved humidity response time.  • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that HMP3 can be used as a standalone device. It can also be easily integrated into other systems. HMP3 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring. Whether using the HMP3 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics. Whether using HMP3 standalone or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration and device analytics.​
Datasheet
Description
For General Purpose Humidity and Temperature Applications with Exchangeable Sensor Vaisala HUMICAP® Humidity and Temperature Probe HMP3 is a general-purpose probe designed for processes with moderate humidity and temperature levels. The probe structure allows the sensor to be replaced in the field without tools, making it suitable for applications such as industrial HVAC systems, paint booths, cleanrooms, environmental chambers, and applications where periodic recalibration is not sufficient for maintenance. HMP3 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and field calibration. Features  • RH accuracy up to 0.8 %RH and temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -40 ... +120 °C (-40 ... +248 °F)  • Compatible with Indigo series transmitters  • PPS plastic grid filter with stainless steel mesh delivered as standard  • Modbus RTU over RS-485 for flexible connectivity​  • Includes traceable calibration certificate Key Benefits • For General Purpose Humidity and Temperature Processes   • HMP3 is a general-purpose probe suitable for various industrial applications with moderate humidity and temperature levels. It uses Vaisala’s thin-film capacitive humidity measurement technology, which is now the industry standard in humidity measurement. Vaisala’s HUMICAP® technology provides the best stability, a fast response time, and low hysteresis in a wide range of applications.  • Exchangeable Sensor with Several Filter Options   • The design is ideal for a range of operating environments and allows for flexible field maintenance. The filter and sensor element are field-exchangeable for applications which require frequent replacements. Filters suitable for the HMP3 include stainless-steel 12 µ mesh filters (for applications such as air control units), sintered stainless-steel filters (for applications where maximum protection against dust ingress is essential), and PPS plastic grid filters for improved humidity response time.  • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that HMP3 can be used as a standalone device. It can also be easily integrated into other systems. HMP3 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring. Whether using the HMP3 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics. Whether using HMP3 standalone or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration and device analytics.​
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe - HMP3 - Vaisala
Burlington, MA, United States
Humidity and Temperature Probe
HMP3
Humidity and Temperature Probe HMP3
For General Purpose Humidity and Temperature Applications with Exchangeable Sensor Vaisala HUMICAP® Humidity and Temperature Probe HMP3 is a general-purpose probe designed for processes with moderate humidity and temperature levels. The probe structure allows the sensor to be replaced in the field without tools, making it suitable for applications such as industrial HVAC systems, paint booths, cleanrooms, environmental chambers, and applications where periodic recalibration is not sufficient for maintenance. HMP3 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and field calibration. Features  • RH accuracy up to 0.8 %RH and temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -40 ... +120 °C (-40 ... +248 °F)  • Compatible with Indigo series transmitters  • PPS plastic grid filter with stainless steel mesh delivered as standard  • Modbus RTU over RS-485 for flexible connectivity​  • Includes traceable calibration certificate Key Benefits • For General Purpose Humidity and Temperature Processes   • HMP3 is a general-purpose probe suitable for various industrial applications with moderate humidity and temperature levels. It uses Vaisala’s thin-film capacitive humidity measurement technology, which is now the industry standard in humidity measurement. Vaisala’s HUMICAP® technology provides the best stability, a fast response time, and low hysteresis in a wide range of applications.  • Exchangeable Sensor with Several Filter Options   • The design is ideal for a range of operating environments and allows for flexible field maintenance. The filter and sensor element are field-exchangeable for applications which require frequent replacements. Filters suitable for the HMP3 include stainless-steel 12 µ mesh filters (for applications such as air control units), sintered stainless-steel filters (for applications where maximum protection against dust ingress is essential), and PPS plastic grid filters for improved humidity response time.  • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that HMP3 can be used as a standalone device. It can also be easily integrated into other systems. HMP3 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring. Whether using the HMP3 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics. Whether using HMP3 standalone or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration and device analytics.​

For General Purpose Humidity and Temperature Applications with Exchangeable Sensor

Vaisala HUMICAP® Humidity and Temperature Probe HMP3 is a general-purpose probe designed for processes with moderate humidity and temperature levels. The probe structure allows the sensor to be replaced in the field without tools, making it suitable for applications such as industrial HVAC systems, paint booths, cleanrooms, environmental chambers, and applications where periodic recalibration is not sufficient for maintenance.

HMP3 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and field calibration.

Features  • RH accuracy up to 0.8 %RH and temperature accuracy up to 0.1 °C (0.18 °F)  • Temperature measurement range -40 ... +120 °C (-40 ... +248 °F)  • Compatible with Indigo series transmitters  • PPS plastic grid filter with stainless steel mesh delivered as standard  • Modbus RTU over RS-485 for flexible connectivity​  • Includes traceable calibration certificate

Key Benefits

 • For General Purpose Humidity and Temperature Processes   • HMP3 is a general-purpose probe suitable for various industrial applications with moderate humidity and temperature levels.
It uses Vaisala’s thin-film capacitive humidity measurement technology, which is now the industry standard in humidity measurement. Vaisala’s HUMICAP® technology provides the best stability, a fast response time, and low hysteresis in a wide range of applications.
 • Exchangeable Sensor with Several Filter Options   • The design is ideal for a range of operating environments and allows for flexible field maintenance. The filter and sensor element are field-exchangeable for applications which require frequent replacements. Filters suitable for the HMP3 include stainless-steel 12 µ mesh filters (for applications such as air control units), sintered stainless-steel filters (for applications where maximum protection against dust ingress is essential), and PPS plastic grid filters for improved humidity response time.
 • Use Standalone or with an Indigo Transmitter   • Its measurement intelligence and digital Modbus RTU over RS-485 connection within the probe mean that HMP3 can be used as a standalone device. It can also be easily integrated into other systems.
HMP3 is part of the Vaisala Indigo family, so it can be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for connectivity, supply voltage, and wiring.
Whether using the HMP3 on its own or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration, and device analytics.
Whether using HMP3 standalone or with an Indigo transmitter, it can be connected to the free Vaisala Insight software for easy field calibration, probe configuration and device analytics.​

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP3
Product Name Humidity and Temperature Probe
Technology Vaisala HUMICAP® R2, R2C, or 180R; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2769894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details