Vaisala Humidity and Temperature Probe HMP110

Description
With ±1.5%RH Accuracy for Demanding Volume Applications The miniature size HMP110 has a measurement range of 0 ... 100 %RH; -40 ... +80°C and the probe incorporates the latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. The HMP110 has an IP65-classified metal housing. This probe is suitable for volume applications or integration into other manufacturers' equipment and also for glove boxes, greenhouses, fermentation and stability chambers, data loggers, and incubators. Features  • Miniature-size humidity transmitter  • Low power consumption and fast startup for battery powered applications  • Measurement range: 0 ... 100 %RH; -40 ... +80°C  • Cable detachable with standard M8 quick connector  • Reliable: Latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. IP65 metal housing.  • Optional RS485 digital output  • Temperature only version HMP110T also available  • Optional dew point calculation  • Comes with a certificate Key Benefits • Several outputs   • Three standard voltage outputs are available.  • Easy maintenance   • HMP110R replacement probe service available for easy maintenance.  • Easy installation   • The probe cable has a screw-on quick connector for easy installation.
Datasheet
Description
With ±1.5%RH Accuracy for Demanding Volume Applications The miniature size HMP110 has a measurement range of 0 ... 100 %RH; -40 ... +80°C and the probe incorporates the latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. The HMP110 has an IP65-classified metal housing. This probe is suitable for volume applications or integration into other manufacturers' equipment and also for glove boxes, greenhouses, fermentation and stability chambers, data loggers, and incubators. Features  • Miniature-size humidity transmitter  • Low power consumption and fast startup for battery powered applications  • Measurement range: 0 ... 100 %RH; -40 ... +80°C  • Cable detachable with standard M8 quick connector  • Reliable: Latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. IP65 metal housing.  • Optional RS485 digital output  • Temperature only version HMP110T also available  • Optional dew point calculation  • Comes with a certificate Key Benefits • Several outputs   • Three standard voltage outputs are available.  • Easy maintenance   • HMP110R replacement probe service available for easy maintenance.  • Easy installation   • The probe cable has a screw-on quick connector for easy installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe - HMP110 - Vaisala
Burlington, MA, United States
Humidity and Temperature Probe
HMP110
Humidity and Temperature Probe HMP110
With ±1.5%RH Accuracy for Demanding Volume Applications The miniature size HMP110 has a measurement range of 0 ... 100 %RH; -40 ... +80°C and the probe incorporates the latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. The HMP110 has an IP65-classified metal housing. This probe is suitable for volume applications or integration into other manufacturers' equipment and also for glove boxes, greenhouses, fermentation and stability chambers, data loggers, and incubators. Features  • Miniature-size humidity transmitter  • Low power consumption and fast startup for battery powered applications  • Measurement range: 0 ... 100 %RH; -40 ... +80°C  • Cable detachable with standard M8 quick connector  • Reliable: Latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. IP65 metal housing.  • Optional RS485 digital output  • Temperature only version HMP110T also available  • Optional dew point calculation  • Comes with a certificate Key Benefits • Several outputs   • Three standard voltage outputs are available.  • Easy maintenance   • HMP110R replacement probe service available for easy maintenance.  • Easy installation   • The probe cable has a screw-on quick connector for easy installation.

With ±1.5%RH Accuracy for Demanding Volume Applications

The miniature size HMP110 has a measurement range of 0 ... 100 %RH; -40 ... +80°C and the probe incorporates the latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. The HMP110 has an IP65-classified metal housing.

This probe is suitable for volume applications or integration into other manufacturers' equipment and also for glove boxes, greenhouses, fermentation and stability chambers, data loggers, and incubators.

Features  • Miniature-size humidity transmitter  • Low power consumption and fast startup for battery powered applications  • Measurement range: 0 ... 100 %RH; -40 ... +80°C  • Cable detachable with standard M8 quick connector  • Reliable: Latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. IP65 metal housing.  • Optional RS485 digital output  • Temperature only version HMP110T also available  • Optional dew point calculation  • Comes with a certificate

Key Benefits

 • Several outputs   • Three standard voltage outputs are available.
 • Easy maintenance   • HMP110R replacement probe service available for easy maintenance.
 • Easy installation   • The probe cable has a screw-on quick connector for easy installation.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HMP110
Product Name Humidity and Temperature Probe
Technology Vaisala HUMICAP® 180R or 180V; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2184309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Handheld Hygrometer - PCE-444 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp -4 to 140 F (-20 to 60 C)
View Details