Vaisala Handheld Humidity and Temperature Meter HM70

Description
For Demanding Spot-Checking Applications Vaisala HUMICAP® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments. The HM70 includes an MI70 indicator and an optional probe depending on the application. HMP75 with standard plastic grid HMP75B (chemical purge and sensor preheating) HMP76 with standard sintered bronze filter HMP76B (chemical purge and sensor preheating) HMP77 with standard plastic grid and stainless steel netting HMP77B (chemical purge and sensor preheating) The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the HM70 to a PC. Features  • RH measurement range 0…100 % RH  • 3 probes, temperature measurement ranges between -70 and +180 °C  • Multiprobe operation; dewpoint and CO2 probes can also be connected  • Displays various humidity parameters  • Sensor preheat and chemical purge options for demanding conditions  • Traceable calibration (certificate included) Key Benefits • Easy data logging   • Data can be logged, and transferred to a PC via MI70 Link software.  • Multilingual user interface   • English, German, French, Finnish, Spanish, Swedish, Chinese, Russian or Japanese. Shows trends graphically.  • Rugged and reliable   • Suitable also for use in extreme conditions.
Datasheet
Description
For Demanding Spot-Checking Applications Vaisala HUMICAP® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments. The HM70 includes an MI70 indicator and an optional probe depending on the application. HMP75 with standard plastic grid HMP75B (chemical purge and sensor preheating) HMP76 with standard sintered bronze filter HMP76B (chemical purge and sensor preheating) HMP77 with standard plastic grid and stainless steel netting HMP77B (chemical purge and sensor preheating) The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the HM70 to a PC. Features  • RH measurement range 0…100 % RH  • 3 probes, temperature measurement ranges between -70 and +180 °C  • Multiprobe operation; dewpoint and CO2 probes can also be connected  • Displays various humidity parameters  • Sensor preheat and chemical purge options for demanding conditions  • Traceable calibration (certificate included) Key Benefits • Easy data logging   • Data can be logged, and transferred to a PC via MI70 Link software.  • Multilingual user interface   • English, German, French, Finnish, Spanish, Swedish, Chinese, Russian or Japanese. Shows trends graphically.  • Rugged and reliable   • Suitable also for use in extreme conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Humidity and Temperature Meter - HM70 - Vaisala
Burlington, MA, United States
Handheld Humidity and Temperature Meter
HM70
Handheld Humidity and Temperature Meter HM70
For Demanding Spot-Checking Applications Vaisala HUMICAP® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments. The HM70 includes an MI70 indicator and an optional probe depending on the application. HMP75 with standard plastic grid HMP75B (chemical purge and sensor preheating) HMP76 with standard sintered bronze filter HMP76B (chemical purge and sensor preheating) HMP77 with standard plastic grid and stainless steel netting HMP77B (chemical purge and sensor preheating) The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the HM70 to a PC. Features  • RH measurement range 0…100 % RH  • 3 probes, temperature measurement ranges between -70 and +180 °C  • Multiprobe operation; dewpoint and CO2 probes can also be connected  • Displays various humidity parameters  • Sensor preheat and chemical purge options for demanding conditions  • Traceable calibration (certificate included) Key Benefits • Easy data logging   • Data can be logged, and transferred to a PC via MI70 Link software.  • Multilingual user interface   • English, German, French, Finnish, Spanish, Swedish, Chinese, Russian or Japanese. Shows trends graphically.  • Rugged and reliable   • Suitable also for use in extreme conditions.

For Demanding Spot-Checking Applications

Vaisala HUMICAP® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments.

The HM70 includes an MI70 indicator and an optional probe depending on the application.

  • HMP75 with standard plastic grid
  • HMP75B (chemical purge and sensor preheating)
  • HMP76 with standard sintered bronze filter
  • HMP76B (chemical purge and sensor preheating)
  • HMP77 with standard plastic grid and stainless steel netting
  • HMP77B (chemical purge and sensor preheating)

The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the HM70 to a PC.

Features  • RH measurement range 0…100 % RH  • 3 probes, temperature measurement ranges between -70 and +180 °C  • Multiprobe operation; dewpoint and CO2 probes can also be connected  • Displays various humidity parameters  • Sensor preheat and chemical purge options for demanding conditions  • Traceable calibration (certificate included)

Key Benefits

 • Easy data logging   • Data can be logged, and transferred to a PC via MI70 Link software.
 • Multilingual user interface   • English, German, French, Finnish, Spanish, Swedish, Chinese, Russian or Japanese. Shows trends graphically.
 • Rugged and reliable   • Suitable also for use in extreme conditions.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number HM70
Product Name Handheld Humidity and Temperature Meter
Technology Vaisala HUMICAP® 180R or 180RC; Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2770037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details