Vaisala CO₂ Probe GMP252

Description
For ppm-level measurements in agriculture, refrigeration, demanding HVAC, and for plant growth manufacturers The Vaisala CARBOCAP® Carbon Dioxide Probe GMP252 is an intelligent, stand-alone, ppm-level probe. It's intended for measuring CO2 in agriculture, refrigeration, greenhouses, demanding HVAC applications, and for plant growth chamber manufacturers. It is suitable for harsh and humid CO2 measurement environments where stable and accurate ppm-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 10 000 ppm CO2, and even up to 30 000 ppm CO2 with a slightly reduced accuracy. The GMP252 can also be placed inside the Vaisala Radiation Shield DTR250 for measuring dynamically outdoor CO2 levels. The GMP252 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series Transmitters to extend its features, for example, for a display or relays. The GMP252 can also be used with with the free Insight PC Software. For spot-checking, the ideal choice is the Handheld CO2 Meter GM70. The GMP252 replaces the following discontinued products: GMM222 and GMT222. Spare parts and accessories for the GMP222 probe are still available and can be purchased in the Vaisala online store. Features  • Measurement range 0 … 10 000 ppm CO2  • Can be used for measurements even up to 30 000 ppm CO₂ with reduced accuracy  • Intelligent, stand-alone probe with analog (V, mA) and digital outputs (RS485 with Vaisala protocol or Modbus)  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases: O₂, and humidity  • Sensor head heated to prevent condensation Key Benefits • Easy to use and clean   • The GMP252 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.  • Reliable and accurate   • With the wide operating temperature range, the GMP252 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.
Datasheet
Description
For ppm-level measurements in agriculture, refrigeration, demanding HVAC, and for plant growth manufacturers The Vaisala CARBOCAP® Carbon Dioxide Probe GMP252 is an intelligent, stand-alone, ppm-level probe. It's intended for measuring CO2 in agriculture, refrigeration, greenhouses, demanding HVAC applications, and for plant growth chamber manufacturers. It is suitable for harsh and humid CO2 measurement environments where stable and accurate ppm-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 10 000 ppm CO2, and even up to 30 000 ppm CO2 with a slightly reduced accuracy. The GMP252 can also be placed inside the Vaisala Radiation Shield DTR250 for measuring dynamically outdoor CO2 levels. The GMP252 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series Transmitters to extend its features, for example, for a display or relays. The GMP252 can also be used with with the free Insight PC Software. For spot-checking, the ideal choice is the Handheld CO2 Meter GM70. The GMP252 replaces the following discontinued products: GMM222 and GMT222. Spare parts and accessories for the GMP222 probe are still available and can be purchased in the Vaisala online store. Features  • Measurement range 0 … 10 000 ppm CO2  • Can be used for measurements even up to 30 000 ppm CO₂ with reduced accuracy  • Intelligent, stand-alone probe with analog (V, mA) and digital outputs (RS485 with Vaisala protocol or Modbus)  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases: O₂, and humidity  • Sensor head heated to prevent condensation Key Benefits • Easy to use and clean   • The GMP252 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.  • Reliable and accurate   • With the wide operating temperature range, the GMP252 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO₂ Probe - GMP252 - Vaisala
Burlington, MA, United States
CO₂ Probe
GMP252
CO₂ Probe GMP252
For ppm-level measurements in agriculture, refrigeration, demanding HVAC, and for plant growth manufacturers The Vaisala CARBOCAP® Carbon Dioxide Probe GMP252 is an intelligent, stand-alone, ppm-level probe. It's intended for measuring CO2 in agriculture, refrigeration, greenhouses, demanding HVAC applications, and for plant growth chamber manufacturers. It is suitable for harsh and humid CO2 measurement environments where stable and accurate ppm-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 10 000 ppm CO2, and even up to 30 000 ppm CO2 with a slightly reduced accuracy. The GMP252 can also be placed inside the Vaisala Radiation Shield DTR250 for measuring dynamically outdoor CO2 levels. The GMP252 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series Transmitters to extend its features, for example, for a display or relays. The GMP252 can also be used with with the free Insight PC Software. For spot-checking, the ideal choice is the Handheld CO2 Meter GM70. The GMP252 replaces the following discontinued products: GMM222 and GMT222. Spare parts and accessories for the GMP222 probe are still available and can be purchased in the Vaisala online store. Features  • Measurement range 0 … 10 000 ppm CO2  • Can be used for measurements even up to 30 000 ppm CO₂ with reduced accuracy  • Intelligent, stand-alone probe with analog (V, mA) and digital outputs (RS485 with Vaisala protocol or Modbus)  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases: O₂, and humidity  • Sensor head heated to prevent condensation Key Benefits • Easy to use and clean   • The GMP252 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.  • Reliable and accurate   • With the wide operating temperature range, the GMP252 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.

For ppm-level measurements in agriculture, refrigeration, demanding HVAC, and for plant growth manufacturers

The Vaisala CARBOCAP® Carbon Dioxide Probe GMP252 is an intelligent, stand-alone, ppm-level probe. It's intended for measuring CO2 in agriculture, refrigeration, greenhouses, demanding HVAC applications, and for plant growth chamber manufacturers. It is suitable for harsh and humid CO2 measurement environments where stable and accurate ppm-level CO2 measurements are needed. The operating temperature range is -40 … +60 °C and the measurement range is 0 … 10 000 ppm CO2, and even up to 30 000 ppm CO2 with a slightly reduced accuracy.

The GMP252 can also be placed inside the Vaisala Radiation Shield DTR250 for measuring dynamically outdoor CO2 levels.

The GMP252 probe is part of the Indigo product family and can also be connected to the Indigo 200 Series Transmitters to extend its features, for example, for a display or relays. The GMP252 can also be used with with the free Insight PC Software.

For spot-checking, the ideal choice is the Handheld CO2 Meter GM70.

The GMP252 replaces the following discontinued products: GMM222 and GMT222. Spare parts and accessories for the GMP222 probe are still available and can be purchased in the Vaisala online store.

Features  • Measurement range 0 … 10 000 ppm CO2  • Can be used for measurements even up to 30 000 ppm CO₂ with reduced accuracy  • Intelligent, stand-alone probe with analog (V, mA) and digital outputs (RS485 with Vaisala protocol or Modbus)  • Superior long-term stability with the 2nd-gen proprietary CARBOCAP® technology  • Wide operating temperature range -40 … +60 °C  • IP65 classified housing  • Full temperature and pressure compensations  • Integrated temperature measurement for CO₂ compensation purposes  • Compensations for background gases: O₂, and humidity  • Sensor head heated to prevent condensation

Key Benefits

 • Easy to use and clean   • The GMP252 is a all-in-one probe, which makes it easy and fast to install. The probe is resistant to dust and most chemicals, such as, H2O2 and alcohol-based cleaning agents. The probe's surface is smooth, which makes it easy to clean.
 • Reliable and accurate   • With the wide operating temperature range, the GMP252 is suitable for a large number of applications. The probe provides accurate and stable measurements also in varying conditions.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Sensors
Product Number GMP252
Product Name CO₂ Probe
Sensor Technology Infrared; Vaisala CARBOCAP®
Measurement Type Trace
Gas Types CO2; (0 ... 10 000 ppm (up to 30 000 ppm CO2 with reducedaccuracy))
Electrical Outputs Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-O2S-FR-T2-18BM-A-ND - DigiKey
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details
Toxic Gas Sensor/Transmitter - GasPost, RS485 Series - Acme Engineering Products
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Cl2; (0-5 PPM); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25 %); SO2; (0-10 PPM)
View Details
XLT-11-24-4 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-25% O2)
Electrical Outputs Current
View Details