Vaisala Handheld CO₂ Meter GM70

Description
For Spot-Checking Applications The Vaisala CARBOCAP® Hand-held Carbon Dioxide Meter GM70 measures volume concentration of CO2 in the units of ppm or %. It is a user-friendly meter for demanding spot measurements in laboratories, greenhouses, mushroom farms, and for ensuring CO2 safety during soft drink bottling processes. The measurement accuracy is not affected by dust, water vapor or most chemicals. The meter can also be used in HVAC and industrial applications, and as a tool for checking Vaisala's fixed CO2 instruments. Also the GMW90 can also be adjusted by using the GM70 meter. The optional GM70 pump enables pump-aspirated sampling from difficult to access areas, such as incubators and chambers. Two sampling methods are available: the handle is for handheld diffusion sampling and the GM70 pump enables pump-aspirated sampling from locations difficult to access otherwise. The handheld meter has two probe inputs; Vaisala’s relative humidity and dew point probes can also be used simultaneously with the CO2 measurement. The GM70 has a short warm-up time and is ready for use almost immediately. It has a menu-based interface, a graphical LCD display and data logging capability. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the GM70 to a PC. Features  • Two optional sampling methods: diffusion or pump aspiration  • Numerical and graphical display of measurements  • Data can be logged and transferred to PC via MI70 Link software  • Multi-probe operation; dew point and relative humidity probes can also be connected  • Suitable for field checking of fixed CO2 instruments  • Short warm-up time  • Wide selection of measurement ranges Key Benefits • User-friendly   • The GM70 has a numerical and a graphical display for easy viewing of the data with a logging capability. The user interface is available in nine languages.  • Wide measurement ranges   • The GM70 allows you to choose the measuring range that best suits your application.  • Easy sampling   • The GM70 incorporates two sampling methods: the handle is for hand-held diffusion sampling and the pump enables pump-aspirated sampling from locations difficult to access by other means.
Datasheet
Description
For Spot-Checking Applications The Vaisala CARBOCAP® Hand-held Carbon Dioxide Meter GM70 measures volume concentration of CO2 in the units of ppm or %. It is a user-friendly meter for demanding spot measurements in laboratories, greenhouses, mushroom farms, and for ensuring CO2 safety during soft drink bottling processes. The measurement accuracy is not affected by dust, water vapor or most chemicals. The meter can also be used in HVAC and industrial applications, and as a tool for checking Vaisala's fixed CO2 instruments. Also the GMW90 can also be adjusted by using the GM70 meter. The optional GM70 pump enables pump-aspirated sampling from difficult to access areas, such as incubators and chambers. Two sampling methods are available: the handle is for handheld diffusion sampling and the GM70 pump enables pump-aspirated sampling from locations difficult to access otherwise. The handheld meter has two probe inputs; Vaisala’s relative humidity and dew point probes can also be used simultaneously with the CO2 measurement. The GM70 has a short warm-up time and is ready for use almost immediately. It has a menu-based interface, a graphical LCD display and data logging capability. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the GM70 to a PC. Features  • Two optional sampling methods: diffusion or pump aspiration  • Numerical and graphical display of measurements  • Data can be logged and transferred to PC via MI70 Link software  • Multi-probe operation; dew point and relative humidity probes can also be connected  • Suitable for field checking of fixed CO2 instruments  • Short warm-up time  • Wide selection of measurement ranges Key Benefits • User-friendly   • The GM70 has a numerical and a graphical display for easy viewing of the data with a logging capability. The user interface is available in nine languages.  • Wide measurement ranges   • The GM70 allows you to choose the measuring range that best suits your application.  • Easy sampling   • The GM70 incorporates two sampling methods: the handle is for hand-held diffusion sampling and the pump enables pump-aspirated sampling from locations difficult to access by other means.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld CO₂ Meter - GM70 - Vaisala
Burlington, MA, United States
Handheld CO₂ Meter
GM70
Handheld CO₂ Meter GM70
For Spot-Checking Applications The Vaisala CARBOCAP® Hand-held Carbon Dioxide Meter GM70 measures volume concentration of CO2 in the units of ppm or %. It is a user-friendly meter for demanding spot measurements in laboratories, greenhouses, mushroom farms, and for ensuring CO2 safety during soft drink bottling processes. The measurement accuracy is not affected by dust, water vapor or most chemicals. The meter can also be used in HVAC and industrial applications, and as a tool for checking Vaisala's fixed CO2 instruments. Also the GMW90 can also be adjusted by using the GM70 meter. The optional GM70 pump enables pump-aspirated sampling from difficult to access areas, such as incubators and chambers. Two sampling methods are available: the handle is for handheld diffusion sampling and the GM70 pump enables pump-aspirated sampling from locations difficult to access otherwise. The handheld meter has two probe inputs; Vaisala’s relative humidity and dew point probes can also be used simultaneously with the CO2 measurement. The GM70 has a short warm-up time and is ready for use almost immediately. It has a menu-based interface, a graphical LCD display and data logging capability. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the GM70 to a PC. Features  • Two optional sampling methods: diffusion or pump aspiration  • Numerical and graphical display of measurements  • Data can be logged and transferred to PC via MI70 Link software  • Multi-probe operation; dew point and relative humidity probes can also be connected  • Suitable for field checking of fixed CO2 instruments  • Short warm-up time  • Wide selection of measurement ranges Key Benefits • User-friendly   • The GM70 has a numerical and a graphical display for easy viewing of the data with a logging capability. The user interface is available in nine languages.  • Wide measurement ranges   • The GM70 allows you to choose the measuring range that best suits your application.  • Easy sampling   • The GM70 incorporates two sampling methods: the handle is for hand-held diffusion sampling and the pump enables pump-aspirated sampling from locations difficult to access by other means.

For Spot-Checking Applications

The Vaisala CARBOCAP® Hand-held Carbon Dioxide Meter GM70 measures volume concentration of CO2 in the units of ppm or %. It is a user-friendly meter for demanding spot measurements in laboratories, greenhouses, mushroom farms, and for ensuring CO2 safety during soft drink bottling processes. The measurement accuracy is not affected by dust, water vapor or most chemicals. The meter can also be used in HVAC and industrial applications, and as a tool for checking Vaisala's fixed CO2 instruments. Also the GMW90 can also be adjusted by using the GM70 meter.

The optional GM70 pump enables pump-aspirated sampling from difficult to access areas, such as incubators and chambers. Two sampling methods are available: the handle is for handheld diffusion sampling and the GM70 pump enables pump-aspirated sampling from locations difficult to access otherwise.

The handheld meter has two probe inputs; Vaisala’s relative humidity and dew point probes can also be used simultaneously with the CO2 measurement. The GM70 has a short warm-up time and is ready for use almost immediately. It has a menu-based interface, a graphical LCD display and data logging capability.

The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the GM70 to a PC.

Features  • Two optional sampling methods: diffusion or pump aspiration  • Numerical and graphical display of measurements  • Data can be logged and transferred to PC via MI70 Link software  • Multi-probe operation; dew point and relative humidity probes can also be connected  • Suitable for field checking of fixed CO2 instruments  • Short warm-up time  • Wide selection of measurement ranges

Key Benefits

 • User-friendly   • The GM70 has a numerical and a graphical display for easy viewing of the data with a logging capability. The user interface is available in nine languages.
 • Wide measurement ranges   • The GM70 allows you to choose the measuring range that best suits your application.
 • Easy sampling   • The GM70 incorporates two sampling methods: the handle is for hand-held diffusion sampling and the pump enables pump-aspirated sampling from locations difficult to access by other means.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Gas Instruments
Product Number GM70
Product Name Handheld CO₂ Meter
Measurement Type %Volume; Trace
Application Confined Space Entry
Gas Types CO2; (0 ... 2 %, 0 ... 3 %, 0 ... 5 %, 0 ... 10 %, 0 ... 20 %)
Electrical Outputs Voltage
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Stand-Alone Gas Monitors - Uniset, UN-ECH  Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter -  - CO2Meter.com
Specs
Gas Types CO2; (LEED Certification - 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter)
Number of Gases Monitored Single
View Details
Air Quality Monitors - 2525132 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details