Runway visual range assessment and airport visibility measurement selected by FAA
Designed according to ICAO, FAA and WMO guidelines, the FS11 is an ideal instrument for runway visual range (RVR) assessment and airport visibility measurement, as well as other demanding applications. FS11P is intended for the most demanding weather applications such as runway visual range (RVR), aeronautical and synoptical visibility, and present weather observation. Selected by German Weather Service DWD.
It provides the optimal combination of the best accuracy, the highest reliability, broad measurement range, and low maintenance need.
Features • Specially built for Runway Visual Range (RVR) applications • Meets FAA and ICAO specifications • Mechanical design and high-power heating • Can also be used for aeronautical and SYNOP visibility measurements
Key Benefits
• Meets FAA and ICAO specifications • The Meteorological Optical Range (MOR) measurement range is from 5m to 75 000 meters, which covers the full required RVR range (CAT I ... CAT IIIb), as well as the range required for Aeronautical Visibility (the ICAO defined visibility).
• Minimal look-down geometry • The second is "head-down" design of the optical heads, which protects them against virtually all windblown particles (even those flying horizontally).
• Accurate and traceable measurement • Scientifically valid chain of calibration. Every Vaisala FS11 is calibrated through a scientifically valid chain of reference.
| Vaisala | |
|---|---|
| Product Category | Visibility Sensors |
| Product Number | FS11 |
| Product Name | Visibility Sensor |