Weather impacts the road surface constantly. Having a sensor that can provide as much information about the current state of the road is extremely valuable. The Vaisala Road Surface and Depth Sensor does just that, providing key information about road weather conditions. In addition, the DRS511 is able to accurately measure depth of water on the roadway, which can assist with determining hydroplaning.
Features • Surface Temperature Sensor • Ground Temperature Sensor at 60mm depth • Additional Depth Temperature Sensor at 300mm depth • Depression of Freezing Point / Chemical Amount • Black Ice Detection • Surface State; (water / ice layer thickness, presence of snow):Dry, Moist, Wet,Frost,Ice,Snow,T
race (Moist & Treated),Wet & Treated • Alarms and Warnings: Rain Warning, Frost Warning, Ice Warning and Ice Alarm • Thermally passive principle - does not disturb the measured surface • Thermal properties matched to road properties, 3cm wide so thermal characteristics adjust to match the road very quickly - improved accuracy, Robust epoxy design; the sensor may wear down by as much as 35mm, Can be installed in wheel track • 3 cm wide so thermal characteristics adjust to match the road very quickly - improved accuracy • Robust epoxy design; the sensor may wear down by as much as 35 mm • Can be installed in wheel track
Key Benefits • Calculates the amount of chemical on the measured surface • Very effective way to determine how chemicals will perform if additional moisture is introduced. The DRS511 also calculates the freeze point of the current solution as another decision point used by many winter maintenance decision makers. • Identifies surface state of the road or runway • The DRS511 not only provides the temperature of the surface, but it also detects the presence of moisture on the surface, and thus provides a road state such as dry, wet, ice, and snow. • Tried and true technology • The passive technology found in the DRS511 has been tested by institutions and authorities for years, so you know exactly how the sensor can aid in your operational decision making.
Weather impacts the road surface constantly. Having a sensor that can provide as much information about the current state of the road is extremely valuable. The Vaisala Road Surface and Depth Sensor does just that, providing key information about road weather conditions. In addition, the DRS511 is able to accurately measure depth of water on the roadway, which can assist with determining hydroplaning.
Features • Surface Temperature Sensor • Ground Temperature Sensor at 60mm depth • Additional Depth Temperature Sensor at 300mm depth • Depression of Freezing Point / Chemical Amount • Black Ice Detection • Surface State; (water / ice layer thickness, presence of snow):Dry, Moist, Wet,Frost,Ice,Snow,Trace (Moist & Treated),Wet & Treated • Alarms and Warnings: Rain Warning, Frost Warning, Ice Warning and Ice Alarm • Thermally passive principle - does not disturb the measured surface • Thermal properties matched to road properties, 3cm wide so thermal characteristics adjust to match the road very quickly - improved accuracy, Robust epoxy design; the sensor may wear down by as much as 35mm, Can be installed in wheel track • 3 cm wide so thermal characteristics adjust to match the road very quickly - improved accuracy • Robust epoxy design; the sensor may wear down by as much as 35 mm • Can be installed in wheel track
Key Benefits
• Calculates the amount of chemical on the measured surface • Very effective way to determine how chemicals will perform if additional moisture is introduced. The DRS511
also calculates the freeze point of the current solution as another decision point used by many winter maintenance decision makers.
• Identifies surface state of the road or runway • The DRS511 not only provides the temperature of the surface, but it also detects the presence of moisture on the surface, and thus provides a road state such as dry, wet, ice, and snow.
• Tried and true technology • The passive technology found in the DRS511 has been tested by institutions and authorities for years, so you know exactly how the sensor can aid in your operational decision making.