Vaisala Dew Point and Pressure Transmitter DPT146

Description
For Compressed Air Measurement DPT146 for compressed air measurement makes monitoring compressed air simple and convenient. The DPT146 measures both dew point and process pressure simultaneously, and is the ideal choice for anyone using or monitoring compressed air. Features  • The first transmitter that monitors both dew point and process pressure  • A simple and convenient transmitter for monitoring of compressed air  • Highly accurate humidity information thanks to dew point data coupled with live pressure input  • Compatible with the Vaisala Hand-Held DM70 for easy spot-checking, local display and data logging  • Pressure: 1 … 12 bar  • Dew point: -70 … +30 °C (-94 ... +86 °F)  • Digital output RS-485 with MODBUS Key Benefits • 2 measurements in 1   • When dew point data is coupled with live pressure input, conversions to atmospheric pressure or ppm are available online, leaving no ambiguity in the information.  • Accurate and stable   • Incorporates the proven DRYCAP and BAROCAP sensor technologies and combines the knowledge of more than 20 years of sensor technology development.  • Simple and efficient installation   • One transmitter providing two measurements means reduced installation costs and a much easier setup.
Datasheet
Description
For Compressed Air Measurement DPT146 for compressed air measurement makes monitoring compressed air simple and convenient. The DPT146 measures both dew point and process pressure simultaneously, and is the ideal choice for anyone using or monitoring compressed air. Features  • The first transmitter that monitors both dew point and process pressure  • A simple and convenient transmitter for monitoring of compressed air  • Highly accurate humidity information thanks to dew point data coupled with live pressure input  • Compatible with the Vaisala Hand-Held DM70 for easy spot-checking, local display and data logging  • Pressure: 1 … 12 bar  • Dew point: -70 … +30 °C (-94 ... +86 °F)  • Digital output RS-485 with MODBUS Key Benefits • 2 measurements in 1   • When dew point data is coupled with live pressure input, conversions to atmospheric pressure or ppm are available online, leaving no ambiguity in the information.  • Accurate and stable   • Incorporates the proven DRYCAP and BAROCAP sensor technologies and combines the knowledge of more than 20 years of sensor technology development.  • Simple and efficient installation   • One transmitter providing two measurements means reduced installation costs and a much easier setup.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point and Pressure Transmitter - DPT146 - Vaisala
Burlington, MA, United States
Dew Point and Pressure Transmitter
DPT146
Dew Point and Pressure Transmitter DPT146
For Compressed Air Measurement DPT146 for compressed air measurement makes monitoring compressed air simple and convenient. The DPT146 measures both dew point and process pressure simultaneously, and is the ideal choice for anyone using or monitoring compressed air. Features  • The first transmitter that monitors both dew point and process pressure  • A simple and convenient transmitter for monitoring of compressed air  • Highly accurate humidity information thanks to dew point data coupled with live pressure input  • Compatible with the Vaisala Hand-Held DM70 for easy spot-checking, local display and data logging  • Pressure: 1 … 12 bar  • Dew point: -70 … +30 °C (-94 ... +86 °F)  • Digital output RS-485 with MODBUS Key Benefits • 2 measurements in 1   • When dew point data is coupled with live pressure input, conversions to atmospheric pressure or ppm are available online, leaving no ambiguity in the information.  • Accurate and stable   • Incorporates the proven DRYCAP and BAROCAP sensor technologies and combines the knowledge of more than 20 years of sensor technology development.  • Simple and efficient installation   • One transmitter providing two measurements means reduced installation costs and a much easier setup.

For Compressed Air Measurement

DPT146 for compressed air measurement makes monitoring compressed air simple and convenient. The DPT146 measures both dew point and process pressure simultaneously, and is the ideal choice for anyone using or monitoring compressed air.

Features  • The first transmitter that monitors both dew point and process pressure  • A simple and convenient transmitter for monitoring of compressed air  • Highly accurate humidity information thanks to dew point data coupled with live pressure input  • Compatible with the Vaisala Hand-Held DM70 for easy spot-checking, local display and data logging  • Pressure: 1 … 12 bar  • Dew point: -70 … +30 °C (-94 ... +86 °F)  • Digital output RS-485 with MODBUS

Key Benefits

 • 2 measurements in 1   • When dew point data is coupled with live pressure input, conversions to atmospheric pressure or ppm are available online, leaving no ambiguity in the information.
 • Accurate and stable   • Incorporates the proven DRYCAP and BAROCAP sensor technologies and combines the knowledge of more than 20 years of sensor technology development.
 • Simple and efficient installation   • One transmitter providing two measurements means reduced installation costs and a much easier setup.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DPT146
Product Name Dew Point and Pressure Transmitter
Technology Vaisala MPS1 multiparameter sensor
Variables Measured DewPoint; Pressure
Form Factor Transmitter
Dew Point Range -94 to 86 F (-70 to 30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Moisture Meters - 563023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details