Vaisala Miniature Dew Point Transmitters DMT143 & DMT143L (Long)

Description
For OEM Applications Miniature size dew point transmitters DMT143 and DMT143L are ideal choices when you want to measure dew point accurately in small compressed air dryers, plastic dryers, additive manufacturing and other OEM applications. They are easy to integrate and can be used in Vaisala DM70 hand-held. The long version has replaced the DMT242. Features  • Vaisala DRYCAP® technology with auto-calibration  • Fast response time  • Dew point measurement range -70 ... +60 °C (-94 ... +140 °F)  • Accuracy ±2 ºC (±3.6 ºF)  • Withstands condensation  • Compatible with Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70  • Traceable calibration (certificate included)  • LED alarm for exceeded dew point level Key Benefits • Convenient size   • Miniature size dew point probes for e.g. small industrial dryer applications.  • Low maintenance costs   • Stable measurement enables long calibration intervals saving maintenance costs.  • Easy to use   • Analog output options, easy servicing and data transfer. Compatible with Hand-Held DM70.
Datasheet
Description
For OEM Applications Miniature size dew point transmitters DMT143 and DMT143L are ideal choices when you want to measure dew point accurately in small compressed air dryers, plastic dryers, additive manufacturing and other OEM applications. They are easy to integrate and can be used in Vaisala DM70 hand-held. The long version has replaced the DMT242. Features  • Vaisala DRYCAP® technology with auto-calibration  • Fast response time  • Dew point measurement range -70 ... +60 °C (-94 ... +140 °F)  • Accuracy ±2 ºC (±3.6 ºF)  • Withstands condensation  • Compatible with Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70  • Traceable calibration (certificate included)  • LED alarm for exceeded dew point level Key Benefits • Convenient size   • Miniature size dew point probes for e.g. small industrial dryer applications.  • Low maintenance costs   • Stable measurement enables long calibration intervals saving maintenance costs.  • Easy to use   • Analog output options, easy servicing and data transfer. Compatible with Hand-Held DM70.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dew Point Transmitters - DMT143 & DMT143L (Long) - Vaisala
Burlington, MA, United States
Miniature Dew Point Transmitters
DMT143 & DMT143L (Long)
Miniature Dew Point Transmitters DMT143 & DMT143L (Long)
For OEM Applications Miniature size dew point transmitters DMT143 and DMT143L are ideal choices when you want to measure dew point accurately in small compressed air dryers, plastic dryers, additive manufacturing and other OEM applications. They are easy to integrate and can be used in Vaisala DM70 hand-held. The long version has replaced the DMT242. Features  • Vaisala DRYCAP® technology with auto-calibration  • Fast response time  • Dew point measurement range -70 ... +60 °C (-94 ... +140 °F)  • Accuracy ±2 ºC (±3.6 ºF)  • Withstands condensation  • Compatible with Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70  • Traceable calibration (certificate included)  • LED alarm for exceeded dew point level Key Benefits • Convenient size   • Miniature size dew point probes for e.g. small industrial dryer applications.  • Low maintenance costs   • Stable measurement enables long calibration intervals saving maintenance costs.  • Easy to use   • Analog output options, easy servicing and data transfer. Compatible with Hand-Held DM70.

For OEM Applications

Miniature size dew point transmitters DMT143 and DMT143L are ideal choices when you want to measure dew point accurately in small compressed air dryers, plastic dryers, additive manufacturing and other OEM applications. They are easy to integrate and can be used in Vaisala DM70 hand-held. The long version has replaced the DMT242.

Features  • Vaisala DRYCAP® technology with auto-calibration  • Fast response time  • Dew point measurement range -70 ... +60 °C (-94 ... +140 °F)  • Accuracy ±2 ºC (±3.6 ºF)  • Withstands condensation  • Compatible with Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70  • Traceable calibration (certificate included)  • LED alarm for exceeded dew point level

Key Benefits

 • Convenient size   • Miniature size dew point probes for e.g. small industrial dryer applications.
 • Low maintenance costs   • Stable measurement enables long calibration intervals saving maintenance costs.
 • Easy to use   • Analog output options, easy servicing and data transfer. Compatible with Hand-Held DM70.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DMT143 & DMT143L (Long)
Product Name Miniature Dew Point Transmitters
Technology Vaisala DRYCAP® 180D; Capacitive
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -94 to 140 F (-70 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details
Moisture Meters - 2702245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details