Vaisala Dew Point and Temperature Probe DMP8

Description
With Adjustable Installation Depth for Pressurized Pipelines <40 bars Vaisala DRYCAP® Dew Point and Temperature Probe DMP8 is designed for industrial low-humidity applications with pressure up to 40 bars. Typical applications include industrial drying, compressed air systems, and applications in the semiconductor industry. DMP8 can be installed in a 1/2" NPT or ISO thread with adjustable insertion depth. An optional ball-valve installation kit allows the probe to be inserted or detached from a pressurized line. DMP8 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration. Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Operating pressure 0 ... 4 MPa (0 ... 40 bar)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Withstands condensation, oils, dust and most chemicals  • Sensor purge provides superior chemical resistance  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance Key Benefits • Designed for Pressurized Pipelines   • DMP8 is designed to take dew point measurements in pressurized pipelines with low humidity in various industrial applications. The operating pressure is 0 ... 4 MPa (0 ... 40 bar). Thanks to its sliding seal, it is easy to adjust the installation depth. When a ball-valve installation kit is used, the probe is easy to insert and remove from pressurized processes.  • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time gives it unmatched performance even in dynamic and low dew point applications, and its outstanding stability provides a long, two-year calibration interval.  • Use Standalone or with an Indigo Transmitter   • DMP8 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring. Built-in Modbus RTU over RS-485 output means that the DMP8 can be used as a standalone device and can also be easily integrated into third-party systems. Whether using the DMP8 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight software for easy field calibration, probe configuration, and device analytics.
Datasheet
Description
With Adjustable Installation Depth for Pressurized Pipelines <40 bars Vaisala DRYCAP® Dew Point and Temperature Probe DMP8 is designed for industrial low-humidity applications with pressure up to 40 bars. Typical applications include industrial drying, compressed air systems, and applications in the semiconductor industry. DMP8 can be installed in a 1/2" NPT or ISO thread with adjustable insertion depth. An optional ball-valve installation kit allows the probe to be inserted or detached from a pressurized line. DMP8 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration. Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Operating pressure 0 ... 4 MPa (0 ... 40 bar)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Withstands condensation, oils, dust and most chemicals  • Sensor purge provides superior chemical resistance  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance Key Benefits • Designed for Pressurized Pipelines   • DMP8 is designed to take dew point measurements in pressurized pipelines with low humidity in various industrial applications. The operating pressure is 0 ... 4 MPa (0 ... 40 bar). Thanks to its sliding seal, it is easy to adjust the installation depth. When a ball-valve installation kit is used, the probe is easy to insert and remove from pressurized processes.  • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time gives it unmatched performance even in dynamic and low dew point applications, and its outstanding stability provides a long, two-year calibration interval.  • Use Standalone or with an Indigo Transmitter   • DMP8 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring. Built-in Modbus RTU over RS-485 output means that the DMP8 can be used as a standalone device and can also be easily integrated into third-party systems. Whether using the DMP8 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight software for easy field calibration, probe configuration, and device analytics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point and Temperature Probe - DMP8 - Vaisala
Burlington, MA, United States
Dew Point and Temperature Probe
DMP8
Dew Point and Temperature Probe DMP8
With Adjustable Installation Depth for Pressurized Pipelines <40 bars Vaisala DRYCAP® Dew Point and Temperature Probe DMP8 is designed for industrial low-humidity applications with pressure up to 40 bars. Typical applications include industrial drying, compressed air systems, and applications in the semiconductor industry. DMP8 can be installed in a 1/2" NPT or ISO thread with adjustable insertion depth. An optional ball-valve installation kit allows the probe to be inserted or detached from a pressurized line. DMP8 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration. Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Operating pressure 0 ... 4 MPa (0 ... 40 bar)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Withstands condensation, oils, dust and most chemicals  • Sensor purge provides superior chemical resistance  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance Key Benefits • Designed for Pressurized Pipelines   • DMP8 is designed to take dew point measurements in pressurized pipelines with low humidity in various industrial applications. The operating pressure is 0 ... 4 MPa (0 ... 40 bar). Thanks to its sliding seal, it is easy to adjust the installation depth. When a ball-valve installation kit is used, the probe is easy to insert and remove from pressurized processes.  • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time gives it unmatched performance even in dynamic and low dew point applications, and its outstanding stability provides a long, two-year calibration interval.  • Use Standalone or with an Indigo Transmitter   • DMP8 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring. Built-in Modbus RTU over RS-485 output means that the DMP8 can be used as a standalone device and can also be easily integrated into third-party systems. Whether using the DMP8 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight software for easy field calibration, probe configuration, and device analytics.

With Adjustable Installation Depth for Pressurized Pipelines <40 bars

Vaisala DRYCAP® Dew Point and Temperature Probe DMP8 is designed for industrial low-humidity applications with pressure up to 40 bars. Typical applications include industrial drying, compressed air systems, and applications in the semiconductor industry.

DMP8 can be installed in a 1/2" NPT or ISO thread with adjustable insertion depth. An optional ball-valve installation kit allows the probe to be inserted or detached from a pressurized line.

DMP8 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration and self-calibration.

Features  • Dew point measurement range -70 ... +80 °C (-94 ... +176 °F)  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Operating pressure 0 ... 4 MPa (0 ... 40 bar)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Withstands condensation, oils, dust and most chemicals  • Sensor purge provides superior chemical resistance  • Includes traceable three-point calibration certificate  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Long (two-year) calibration interval for easy maintenance

Key Benefits

 • Designed for Pressurized Pipelines   • DMP8 is designed to take dew point measurements in pressurized pipelines with low humidity in various industrial applications.
The operating pressure is 0 ... 4 MPa (0 ... 40 bar).
Thanks to its sliding seal, it is easy to adjust the installation depth. When a ball-valve installation kit is used, the probe is easy to insert and remove from pressurized processes.
 • Fast Reaction Time and Stability at Low Dew Points   • The Vaisala DRYCAP® sensor is immune to particulate contamination, water condensation, oil vapor, and most chemicals. The sensor is condensation resistant and recovers perfectly if exposed to water. Its fast reaction time gives it unmatched performance even in dynamic and low dew point applications, and its outstanding stability provides a long, two-year calibration interval.
 • Use Standalone or with an Indigo Transmitter   • DMP8 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring.
Built-in Modbus RTU over RS-485 output means that the DMP8 can be used as a standalone device and can also be easily integrated into third-party systems.
Whether using the DMP8 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight software for easy field calibration, probe configuration, and device analytics.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DMP8
Product Name Dew Point and Temperature Probe
Technology Vaisala DRYCAP® 180M; Capacitive
Variables Measured DewPoint; Temperature
Form Factor Sensor
Dew Point Range -94 to 176 F (-70 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details