Vaisala Dew Point Probe DMP6

Description
For In-Line Measurement in Very High Temperature Applications <350 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP6 is designed for in-line humidity measurement in industrial drying applications with very high temperatures and a wide dew point range. A high temperature tolerance is achieved using a passive cooling set that conducts heat away from the probe and reduces the temperature to within the optimal range for the sensor. DMP6 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement. DMP6 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration. Features  • In-line measurement for humidity at temperatures up to +350 °C (+662 °F)  • Dew point measurement range -25 … +100 °C (-13 … +212 °F) Td  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two-year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Very Hot Processes   • DMP6 is built for in-line dew point measurement in very hot processes, between 100...350 °C (+662 °F). Best measurement performance is achieved at process temperatures between 100 °C and 350 °C. The cooling system has no moving parts, and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure. The installation is simple, as the probe can be directly placed in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.  • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable and stable. It is condensation-resista nt and is immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it will rapidly dry and recover from getting wet. Due to the unique auto-calibration functionality accurate and stable measurement is ensured. The chemical purge involves periodic heating of the sensor to remove harmful chemicals. In environments with high concentrations of chemicals and cleaning agents, it helps to maintain measurement accuracy between calibration intervals.  • Use Standalone or with an Indigo Transmitter   • The DMP6 is part of the Vaisala Indigo family, so it can also be used with the Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as display for data visualization, easy access to probe configuration, as well as more extensive options for automation system connectivity, supply voltage and wiring. Built-in Modbus RTU over RS-485 output means that the DMP6 can be used as a standalone device, and can be easily integrated into third party systems.​ Whether using the DMP6 standalone or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration and device analytics.​
Datasheet
Description
For In-Line Measurement in Very High Temperature Applications <350 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP6 is designed for in-line humidity measurement in industrial drying applications with very high temperatures and a wide dew point range. A high temperature tolerance is achieved using a passive cooling set that conducts heat away from the probe and reduces the temperature to within the optimal range for the sensor. DMP6 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement. DMP6 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration. Features  • In-line measurement for humidity at temperatures up to +350 °C (+662 °F)  • Dew point measurement range -25 … +100 °C (-13 … +212 °F) Td  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two-year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Very Hot Processes   • DMP6 is built for in-line dew point measurement in very hot processes, between 100...350 °C (+662 °F). Best measurement performance is achieved at process temperatures between 100 °C and 350 °C. The cooling system has no moving parts, and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure. The installation is simple, as the probe can be directly placed in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.  • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable and stable. It is condensation-resista nt and is immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it will rapidly dry and recover from getting wet. Due to the unique auto-calibration functionality accurate and stable measurement is ensured. The chemical purge involves periodic heating of the sensor to remove harmful chemicals. In environments with high concentrations of chemicals and cleaning agents, it helps to maintain measurement accuracy between calibration intervals.  • Use Standalone or with an Indigo Transmitter   • The DMP6 is part of the Vaisala Indigo family, so it can also be used with the Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as display for data visualization, easy access to probe configuration, as well as more extensive options for automation system connectivity, supply voltage and wiring. Built-in Modbus RTU over RS-485 output means that the DMP6 can be used as a standalone device, and can be easily integrated into third party systems.​ Whether using the DMP6 standalone or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration and device analytics.​
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Probe - DMP6 - Vaisala
Burlington, MA, United States
Dew Point Probe
DMP6
Dew Point Probe DMP6
For In-Line Measurement in Very High Temperature Applications <350 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP6 is designed for in-line humidity measurement in industrial drying applications with very high temperatures and a wide dew point range. A high temperature tolerance is achieved using a passive cooling set that conducts heat away from the probe and reduces the temperature to within the optimal range for the sensor. DMP6 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement. DMP6 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration. Features  • In-line measurement for humidity at temperatures up to +350 °C (+662 °F)  • Dew point measurement range -25 … +100 °C (-13 … +212 °F) Td  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two-year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Very Hot Processes   • DMP6 is built for in-line dew point measurement in very hot processes, between 100...350 °C (+662 °F). Best measurement performance is achieved at process temperatures between 100 °C and 350 °C. The cooling system has no moving parts, and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure. The installation is simple, as the probe can be directly placed in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.  • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable and stable. It is condensation-resista nt and is immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it will rapidly dry and recover from getting wet. Due to the unique auto-calibration functionality accurate and stable measurement is ensured. The chemical purge involves periodic heating of the sensor to remove harmful chemicals. In environments with high concentrations of chemicals and cleaning agents, it helps to maintain measurement accuracy between calibration intervals.  • Use Standalone or with an Indigo Transmitter   • The DMP6 is part of the Vaisala Indigo family, so it can also be used with the Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as display for data visualization, easy access to probe configuration, as well as more extensive options for automation system connectivity, supply voltage and wiring. Built-in Modbus RTU over RS-485 output means that the DMP6 can be used as a standalone device, and can be easily integrated into third party systems.​ Whether using the DMP6 standalone or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration and device analytics.​

For In-Line Measurement in Very High Temperature Applications <350 °C

Vaisala DRYCAP® Dew Point and Temperature Probe DMP6 is designed for in-line humidity measurement in industrial drying applications with very high temperatures and a wide dew point range. A high temperature tolerance is achieved using a passive cooling set that conducts heat away from the probe and reduces the temperature to within the optimal range for the sensor.

DMP6 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resistant and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement.

DMP6 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with the Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration.

Features  • In-line measurement for humidity at temperatures up to +350 °C (+662 °F)  • Dew point measurement range -25 … +100 °C (-13 … +212 °F) Td  • Dew point measurement accuracy up to ±2 °C (±3.6 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two-year) calibration interval for easy maintenance

Key Benefits

 • Measure Dew Point Directly in Very Hot Processes   • DMP6 is built for in-line dew point measurement in very hot processes, between 100...350 °C (+662 °F). Best measurement performance is achieved at process temperatures between 100 °C and 350 °C. The cooling system has no moving parts, and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure.
The installation is simple, as the probe can be directly placed in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.
 • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable and stable. It is condensation-resistant and is immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it will rapidly dry and recover from getting wet. Due to the unique auto-calibration functionality accurate and stable measurement is ensured.
The chemical purge involves periodic heating of the sensor to remove harmful chemicals. In environments with high concentrations of chemicals and cleaning agents, it helps to maintain measurement accuracy between calibration intervals.
 • Use Standalone or with an Indigo Transmitter   • The DMP6 is part of the Vaisala Indigo family, so it can also be used with the Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as display for data visualization, easy access to probe configuration, as well as more extensive options for automation system connectivity, supply voltage and wiring.
Built-in Modbus RTU over RS-485 output means that the DMP6 can be used as a standalone device, and can be easily integrated into third party systems.​
Whether using the DMP6 standalone or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration and device analytics.​

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DMP6
Product Name Dew Point Probe
Technology Vaisala DRYCAP® 180S; Capacitive
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2410543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details