Vaisala Dew Point and Temperature Probe DMP5

Description
For In-Line Measurement in High Temperature Applications <180 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP5 is designed for in-line humidity measurement in industrial drying applications with high temperatures and a wide dew point range. The long and robust steel probe and optional installation flange allow easy installation with adjustable depth to reach through insulation, for example in ovens. DMP5 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement. DMP5 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration. Features  • Measures humidity at temperatures up to 180 °C (356 °F)  • Wide dew point measurement range -40 ... +100 °C (-40 ... +212 °F) Td  • Dew point measurement accuracy up to ± 2 °C ( ± 3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Hot Processes   • DMP5 is built for in-line dew point measurement in hot processes, where dew point can reach levels from -40°C (-40°F) all the way up to 100°C (212°F). The probe measures dew point with ± 2°C accuracy at temperatures of up to 140°C (284°F), but it can operate safely at temperatures up to 180°C (+365°F). Installation is simple, as the probe can be installed directly in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.  • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable, and stable. It is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers. The unique auto-calibration functionality ensures accurate and stable measurement. The chemical purge function periodically heats the sensor to remove harmful chemicals. This helps to maintain measurement accuracy between calibration intervals in environments with high concentrations of chemicals and cleaning agents.  • Use Standalone or with an Indigo Transmitter   • DMP5 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring. The built-in Modbus RTU over RS-485 output means that the DMP5 can be used as a standalone device and can also be easily integrated into third-party systems. Whether using the DMP5 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration, and device analytics.
Datasheet
Description
For In-Line Measurement in High Temperature Applications <180 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP5 is designed for in-line humidity measurement in industrial drying applications with high temperatures and a wide dew point range. The long and robust steel probe and optional installation flange allow easy installation with adjustable depth to reach through insulation, for example in ovens. DMP5 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement. DMP5 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration. Features  • Measures humidity at temperatures up to 180 °C (356 °F)  • Wide dew point measurement range -40 ... +100 °C (-40 ... +212 °F) Td  • Dew point measurement accuracy up to ± 2 °C ( ± 3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Hot Processes   • DMP5 is built for in-line dew point measurement in hot processes, where dew point can reach levels from -40°C (-40°F) all the way up to 100°C (212°F). The probe measures dew point with ± 2°C accuracy at temperatures of up to 140°C (284°F), but it can operate safely at temperatures up to 180°C (+365°F). Installation is simple, as the probe can be installed directly in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.  • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable, and stable. It is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers. The unique auto-calibration functionality ensures accurate and stable measurement. The chemical purge function periodically heats the sensor to remove harmful chemicals. This helps to maintain measurement accuracy between calibration intervals in environments with high concentrations of chemicals and cleaning agents.  • Use Standalone or with an Indigo Transmitter   • DMP5 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring. The built-in Modbus RTU over RS-485 output means that the DMP5 can be used as a standalone device and can also be easily integrated into third-party systems. Whether using the DMP5 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration, and device analytics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point and Temperature Probe - DMP5 - Vaisala
Burlington, MA, United States
Dew Point and Temperature Probe
DMP5
Dew Point and Temperature Probe DMP5
For In-Line Measurement in High Temperature Applications <180 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP5 is designed for in-line humidity measurement in industrial drying applications with high temperatures and a wide dew point range. The long and robust steel probe and optional installation flange allow easy installation with adjustable depth to reach through insulation, for example in ovens. DMP5 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement. DMP5 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration. Features  • Measures humidity at temperatures up to 180 °C (356 °F)  • Wide dew point measurement range -40 ... +100 °C (-40 ... +212 °F) Td  • Dew point measurement accuracy up to ± 2 °C ( ± 3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Hot Processes   • DMP5 is built for in-line dew point measurement in hot processes, where dew point can reach levels from -40°C (-40°F) all the way up to 100°C (212°F). The probe measures dew point with ± 2°C accuracy at temperatures of up to 140°C (284°F), but it can operate safely at temperatures up to 180°C (+365°F). Installation is simple, as the probe can be installed directly in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.  • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable, and stable. It is condensation-resista nt and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers. The unique auto-calibration functionality ensures accurate and stable measurement. The chemical purge function periodically heats the sensor to remove harmful chemicals. This helps to maintain measurement accuracy between calibration intervals in environments with high concentrations of chemicals and cleaning agents.  • Use Standalone or with an Indigo Transmitter   • DMP5 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring. The built-in Modbus RTU over RS-485 output means that the DMP5 can be used as a standalone device and can also be easily integrated into third-party systems. Whether using the DMP5 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration, and device analytics.

For In-Line Measurement in High Temperature Applications <180 °C

Vaisala DRYCAP® Dew Point and Temperature Probe DMP5 is designed for in-line humidity measurement in industrial drying applications with high temperatures and a wide dew point range. The long and robust steel probe and optional installation flange allow easy installation with adjustable depth to reach through insulation, for example in ovens.

DMP5 incorporates the Vaisala DRYCAP® sensor, which is accurate, reliable, and stable. The sensor is condensation-resistant and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate measurement.

DMP5 is part of the Indigo family and is compatible with Indigo 200 transmitters. It can be used with Vaisala Insight PC software for data visualization, easy probe configuration, and self-calibration.

Features  • Measures humidity at temperatures up to 180 °C (356 °F)  • Wide dew point measurement range -40 ... +100 °C (-40 ... +212 °F) Td  • Dew point measurement accuracy up to ± 2 °C ( ± 3.6 °F)  • Temperature accuracy up to 0.1 °C (0.18 °F)  • Sensor purge provides superior chemical resistance  • Withstands condensation, oils, dust and most chemicals  • Modbus RTU over RS-485 for flexible connectivity  • Compatible with Indigo series transmitters  • Includes traceable three-point calibration certificate  • Long (two year) calibration interval for easy maintenance

Key Benefits

 • Measure Dew Point Directly in Hot Processes   • DMP5 is built for in-line dew point measurement in hot processes, where dew point can reach levels from -40°C (-40°F) all the way up to 100°C (212°F). The probe measures dew point with ± 2°C accuracy at temperatures of up to 140°C (284°F), but it can operate safely at temperatures up to 180°C (+365°F).
Installation is simple, as the probe can be installed directly in the process. With in-line measurement, there is no need for a sampling system or sample line trace heating.
 • Vaisala DRYCAP® Sensor for Accurate and Reliable Measurements   • The Vaisala DRYCAP® sensor is accurate, reliable, and stable. It is condensation-resistant and immune to particulate contamination, oil vapor, and most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers. The unique auto-calibration functionality ensures accurate and stable measurement.
The chemical purge function periodically heats the sensor to remove harmful chemicals. This helps to maintain measurement accuracy between calibration intervals in environments with high concentrations of chemicals and cleaning agents.
 • Use Standalone or with an Indigo Transmitter   • DMP5 is part of the Vaisala Indigo family, so it can also be used with Vaisala Indigo 200 transmitters. The transmitters offer various additional benefits such as a display for data visualization, easy access to probe configuration, and more extensive options for automation system connectivity, supply voltage, and wiring.
The built-in Modbus RTU over RS-485 output means that the DMP5 can be used as a standalone device and can also be easily integrated into third-party systems.
Whether using the DMP5 on its own or with an Indigo transmitter, it can be connected to the Vaisala Insight PC software for easy field calibration, probe configuration, and device analytics.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DMP5
Product Name Dew Point and Temperature Probe
Technology Vaisala DRYCAP® 180S; Capacitive
Variables Measured DewPoint; Temperature
Form Factor Sensor
Dew Point Range -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2769885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details