Vaisala VaiNet Wireless Access Point AP10

Description
For networking VaiNet RFL-series data loggers The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100 Temperature only) to Vaisala's viewLinc Enterprise Server software, version 5.X and later. Features  • One AP10 supports up to 32 VaiNet data loggers  • Runs on Power over Ethernet or DC adaptor  • Minimal infrastructure and no signal amplifiers needed  • Uses HTTPS communication and encryption to ensure secure data transmission  • Chirp Spread Spectrum wireless modulation is resistant to multipath fading  • Secure firewall and data integrity Key Benefits • Longer range in complex environments   • VaiNet communicates outside of more heavily trafficked 2.4 GHz bands, making the signal less vulnerable to interference. Additionally, VaiNet's low frequency signal means much longer range and better penetration in complex, obstructed environments like warehouses; at least 100 meters.  • Reliable connectivity   • Once accepted in viewLinc, VaiNet data loggers stay synchronized, even in situations where other nearby VaiNet networks overlap. Redundancy is achieved through load distribution between VaiNet access points, which share multiple loggers in range.  • Data integrity ensured   • VaiNet AP10 access points transfer data from the data loggers to viewLinc Enterprise Server. Both the access point and the software verify that the data is received correctly. Once the data is verified, it is stored to viewLinc's secure database and protected from tampering and loss.
Datasheet
Description
For networking VaiNet RFL-series data loggers The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100 Temperature only) to Vaisala's viewLinc Enterprise Server software, version 5.X and later. Features  • One AP10 supports up to 32 VaiNet data loggers  • Runs on Power over Ethernet or DC adaptor  • Minimal infrastructure and no signal amplifiers needed  • Uses HTTPS communication and encryption to ensure secure data transmission  • Chirp Spread Spectrum wireless modulation is resistant to multipath fading  • Secure firewall and data integrity Key Benefits • Longer range in complex environments   • VaiNet communicates outside of more heavily trafficked 2.4 GHz bands, making the signal less vulnerable to interference. Additionally, VaiNet's low frequency signal means much longer range and better penetration in complex, obstructed environments like warehouses; at least 100 meters.  • Reliable connectivity   • Once accepted in viewLinc, VaiNet data loggers stay synchronized, even in situations where other nearby VaiNet networks overlap. Redundancy is achieved through load distribution between VaiNet access points, which share multiple loggers in range.  • Data integrity ensured   • VaiNet AP10 access points transfer data from the data loggers to viewLinc Enterprise Server. Both the access point and the software verify that the data is received correctly. Once the data is verified, it is stored to viewLinc's secure database and protected from tampering and loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VaiNet Wireless Access Point - AP10 - Vaisala
Burlington, MA, United States
VaiNet Wireless Access Point
AP10
VaiNet Wireless Access Point AP10
For networking VaiNet RFL-series data loggers The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100 Temperature only) to Vaisala's viewLinc Enterprise Server software, version 5.X and later. Features  • One AP10 supports up to 32 VaiNet data loggers  • Runs on Power over Ethernet or DC adaptor  • Minimal infrastructure and no signal amplifiers needed  • Uses HTTPS communication and encryption to ensure secure data transmission  • Chirp Spread Spectrum wireless modulation is resistant to multipath fading  • Secure firewall and data integrity Key Benefits • Longer range in complex environments   • VaiNet communicates outside of more heavily trafficked 2.4 GHz bands, making the signal less vulnerable to interference. Additionally, VaiNet's low frequency signal means much longer range and better penetration in complex, obstructed environments like warehouses; at least 100 meters.  • Reliable connectivity   • Once accepted in viewLinc, VaiNet data loggers stay synchronized, even in situations where other nearby VaiNet networks overlap. Redundancy is achieved through load distribution between VaiNet access points, which share multiple loggers in range.  • Data integrity ensured   • VaiNet AP10 access points transfer data from the data loggers to viewLinc Enterprise Server. Both the access point and the software verify that the data is received correctly. Once the data is verified, it is stored to viewLinc's secure database and protected from tampering and loss.

For networking VaiNet RFL-series data loggers

The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100 Temperature only) to Vaisala's viewLinc Enterprise Server software, version 5.X and later.

Features  • One AP10 supports up to 32 VaiNet data loggers  • Runs on Power over Ethernet or DC adaptor  • Minimal infrastructure and no signal amplifiers needed  • Uses HTTPS communication and encryption to ensure secure data transmission  • Chirp Spread Spectrum wireless modulation is resistant to multipath fading  • Secure firewall and data integrity

Key Benefits

 • Longer range in complex environments   • VaiNet communicates outside of more heavily trafficked 2.4 GHz bands, making the signal less vulnerable to interference. Additionally, VaiNet's low frequency signal means much longer range and better penetration in complex, obstructed environments like warehouses; at least 100 meters.
 • Reliable connectivity   • Once accepted in viewLinc, VaiNet data loggers stay synchronized, even in situations where other nearby VaiNet networks overlap. Redundancy is achieved through load distribution between VaiNet access points, which share multiple loggers in range.
 • Data integrity ensured   • VaiNet AP10 access points transfer data from the data loggers to viewLinc Enterprise Server. Both the access point and the software verify that the data is received correctly. Once the data is verified, it is stored to viewLinc's secure database and protected from tampering and loss.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Network Equipment
Product Number AP10
Product Name VaiNet Wireless Access Point
Network Equipment Access Points
Form Factor Wall Mount
Network Media Wireless
Protocol / Network (PoE ) Power over Ethernet
Ports / Interfaces Mico-USB (2.0) Service Port, USB Type A Service Port, Ethernet 8P8C (RJ-45), Power Supply Connector 2.0 mm Center Pin Locking Type DC Power Jack
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer EZ Gateway - FS-EZX-MOD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details