For applications requiring an especially high leak tightness of the pump, we recommend the MD 4CRL NT. The three-stage construction provides the advantageous combination of high pumping speed and very low ultimate vacuum of 2 mbar. All major parts of the MD 4CRL NT in contact with pumped media are made of chemical-resistant fluoroplastics or a special, highly corrosion-resistant stainless steel. Well-proven PTFE sandwich diaphragms provide increased reliability and extended operating life. Every single pump is tested for an integral leakage rate of 0.001 mbar l/s.
| VACUUBRAND, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | MD 4CRL NT |
| Product Name | Chemical Resistant Diaphragm Pump - Low Leakage - 1.5 mbar |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump; Vacuum Pump System or Station |
| Application | Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary |
| Features | Gas Ballast |
| Pumping Speed | 2 to 2.2 CFM (3.4 to 3.74 m³/hr) |