The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its cordless, battery-powered operation. Its simple, cordless operation and the combined digital / analog display for precise readout and quick trend detection, respectively, make the DVR 2 very versatile. Use it for a convenient check of the vacuum provided by oil-free pumps, water-jet aspirators and central vacuum supply.
| VACUUBRAND, Inc. | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | DVR 2 |
| Product Name | Cordless, Portable Electronic Vacuum Gauge |
| Device Category | Instrument or Meter |
| Sensor Technology | Variable Capacitance |
| Pressure Measurement | Absolute; Vacuum |
| Material | Gas; Corrosive Vapors |
| Features | Choice of Units |