Vac3 Cubes Vinyl Vacuum Cups VC107-CL

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC107-CL - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC107-CL
Vinyl Vacuum Cups VC107-CL
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC107-CL
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022794 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
Vacuum cup without connector - ESV-150-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material NBR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 79.37 mm (3.12 inch)
Material Rubber
View Details
Vacuum Cup - Flat - VCR-F50P-S - IMI Norgren
Specs
Type Standard; Cleated; Flat
Diameter / Max. Size 53.3 mm (2.1 inch)
Material Silicone Rubber
View Details