Vac3 Cubes B2.5 Multiple Bellows Suction Cups MB7-PUR Polyurethane PCG-7-U

Description
B2.5 Multiple Bellows Suction Cups
Description
B2.5 Multiple Bellows Suction Cups

Suppliers

Company
Product
Description
Supplier Links
Tarpon Springs, FL, USA
B2.5 Multiple Bellows Suction Cups
MB7-PUR Polyurethane PCG-7-U
B2.5 Multiple Bellows Suction Cups MB7-PUR Polyurethane PCG-7-U
B2.5 Multiple Bellows Suction Cups

B2.5 Multiple Bellows Suction Cups

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number MB7-PUR Polyurethane PCG-7-U
Product Name B2.5 Multiple Bellows Suction Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-15-1/8-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038364 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Polybutadiene
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150096S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 78.74 mm (3.1 inch)
Material Silicone Rubber
View Details