Vac3 Cubes Multi-Bellows Style Vacuum Cups MB20SW Sil

Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Multi-Bellows Style Vacuum Cups - MB20SW Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Multi-Bellows Style Vacuum Cups
MB20SW Sil
Multi-Bellows Style Vacuum Cups MB20SW Sil
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Multi Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number MB20SW Sil
Product Name Multi-Bellows Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038395 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
Vinyl Vacuum Cups - VC66-R - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details
Flat Round Suction Cup ( Plastic Film & Paper) - NSGPN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 15 to 40 mm (0.5906 to 1.57 inch)
Material Rubber; Silicone Rubber
View Details