Vac3 Cubes Flat Style Vacuum Cups F6 NBR

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F6 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F6 NBR
Flat Style Vacuum Cups F6 NBR
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F6 NBR
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2811194 - RS Components, Ltd.
Specs
Type Deep
Diameter / Max. Size 20 mm (0.7874 inch)
Material Rubber; Fluororubber
View Details
Pick-Up Stick - Model PU0950 - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 32 mm (1.26 inch)
Material Rubber
View Details
Round Objects Suction Cup - BE33-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 33.02 mm (1.3 inch)
Material Silicone Rubber
View Details