Vac3 Cubes Single Bellow Style Vacuum Cups B150 NBR

Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Single Bellow Style Vacuum Cups - B150 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Single Bellow Style Vacuum Cups
B150 NBR
Single Bellow Style Vacuum Cups B150 NBR
Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Single Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number B150 NBR
Product Name Single Bellow Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038260 - RS Components, Ltd.
Specs
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 35 HT1-60 G1/8-AG - 10.01.01.11139 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 3 mm (0.1181 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 53.97 mm (2.12 inch)
Material Rubber
View Details