Utmel Electronic Limited 6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm) 856-KTS101B685M55F0T00

Description
6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)
Description
6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)

Suppliers

Company
Product
Description
Supplier Links
6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224
Hong Kong, China
6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)
856-KTS101B685M55F0T00
6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm) 856-KTS101B685M55F0T00
6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)

6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Capacitors
Product Number 856-KTS101B685M55F0T00
Product Name 6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers