Utmel Electronic Limited RESISTOR, MELF, 1K2, 1%, 0.5W 3958-MCFRFTDU1201

Description
RESISTOR, MELF, 1K2, 1%, 0.5W
Description
RESISTOR, MELF, 1K2, 1%, 0.5W

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, MELF, 1K2, 1%, 0.5W - 3958-MCFRFTDU1201 - Utmel Electronic Limited
Hong Kong, China
RESISTOR, MELF, 1K2, 1%, 0.5W
3958-MCFRFTDU1201
RESISTOR, MELF, 1K2, 1%, 0.5W 3958-MCFRFTDU1201
RESISTOR, MELF, 1K2, 1%, 0.5W

RESISTOR, MELF, 1K2, 1%, 0.5W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 3958-MCFRFTDU1201
Product Name RESISTOR, MELF, 1K2, 1%, 0.5W
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details