Utmel Electronic Limited 90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS 17961-CMS1206-900R

Description
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS
Description
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS - 17961-CMS1206-900R - Utmel Electronic Limited
Hong Kong, China
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS
17961-CMS1206-900R
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS 17961-CMS1206-900R
90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS

90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 17961-CMS1206-900R
Product Name 90Ω@100MHz -40℃~+125℃ 0.3Ω 50V 370mA 1206 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o27158300 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
Ceramic Filters - 3157-HFCN-1322+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 16400 MHz
View Details
3 suppliers