Utmel Electronic Limited HC-49S-SMD-2P Crystals ROHS 16299-KBD135002020

Description
HC-49S-SMD-2P Crystals ROHS
Description
HC-49S-SMD-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
HC-49S-SMD-2P Crystals ROHS - 16299-KBD135002020 - Utmel Electronic Limited
Hong Kong, China
HC-49S-SMD-2P Crystals ROHS
16299-KBD135002020
HC-49S-SMD-2P Crystals ROHS 16299-KBD135002020
HC-49S-SMD-2P Crystals ROHS

HC-49S-SMD-2P Crystals ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 16299-KBD135002020
Product Name HC-49S-SMD-2P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details