Utmel Electronic Limited HC-49S-SMD-2P Crystals ROHS 16299-KBD080002020

Description
HC-49S-SMD-2P Crystals ROHS
Description
HC-49S-SMD-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
HC-49S-SMD-2P Crystals ROHS - 16299-KBD080002020 - Utmel Electronic Limited
Hong Kong, China
HC-49S-SMD-2P Crystals ROHS
16299-KBD080002020
HC-49S-SMD-2P Crystals ROHS 16299-KBD080002020
HC-49S-SMD-2P Crystals ROHS

HC-49S-SMD-2P Crystals ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 16299-KBD080002020
Product Name HC-49S-SMD-2P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Crystals - ECS-120-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details