Utmel Electronic Limited SMD2016-4P Crystals ROHS 16299-K2B240002010

Description
SMD2016-4P Crystals ROHS
Description
SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
SMD2016-4P Crystals ROHS - 16299-K2B240002010 - Utmel Electronic Limited
Hong Kong, China
SMD2016-4P Crystals ROHS
16299-K2B240002010
SMD2016-4P Crystals ROHS 16299-K2B240002010
SMD2016-4P Crystals ROHS

SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 16299-K2B240002010
Product Name SMD2016-4P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details