Utmel Electronic Limited HC-49S-2P Crystals ROHS 16260-CD05M012000RDCAD1

Description
HC-49S-2P Crystals ROHS
Description
HC-49S-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
HC-49S-2P Crystals ROHS - 16260-CD05M012000RDCAD1 - Utmel Electronic Limited
Hong Kong, China
HC-49S-2P Crystals ROHS
16260-CD05M012000RDCAD1
HC-49S-2P Crystals ROHS 16260-CD05M012000RDCAD1
HC-49S-2P Crystals ROHS

HC-49S-2P Crystals ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 16260-CD05M012000RDCAD1
Product Name HC-49S-2P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details