Utmel Electronic Limited 22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS 16205-PSCIAQ3225-220Z

Description
22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS
Description
22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS - 16205-PSCIAQ3225-220Z - Utmel Electronic Limited
Hong Kong, China
22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS
16205-PSCIAQ3225-220Z
22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS 16205-PSCIAQ3225-220Z
22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS

22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 16205-PSCIAQ3225-220Z
Product Name 22uH@100kHz 1kΩ@10MHz -25℃~+105℃ 80VAC 500mΩ 80V 2 250mA 80V 1210 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers