Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
UTMEL ELECTRONIC LIMITED
16175-JK16-300 -- 16V 3A 100A 6A 15S RADIAL LEADED RESETTABLE FUSES ROHS
Utmel Electronic Limited
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
16175-JK16-300
Description
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
Utmel Electronic Limited
Done
Description
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
16175-JK16-300
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
16175-JK16-300
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Fuses
Product Number
16175-JK16-300
Product Name
16V 3A 100A 6A 15s Radial Leaded Resettable Fuses ROHS
Features
Resettable
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Subminiature Fuses - VF471
Specs
Fuse Type
Miniature; Subminiature
Approvals / Standards
RoHS; UL
Rated Voltage
125 volts
View Details
Altech Corp.
Fuses
002445206
Specs
Rated Voltage
100 volts
View Details
Allen-Bradley / Rockwell Automation
Control Power Transformer
1497B-A6-M17-0-N
View Details
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-12
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4
suppliers