Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
UTMEL ELECTRONIC LIMITED
16170-TS-1103S-5026 -- 12MM 5MM 12MM SMD TACTILE SWITCHES ROHS
Utmel Electronic Limited
12mm 5mm 12mm SMD Tactile Switches ROHS
16170-TS-1103S-5026
Description
12mm 5mm 12mm SMD Tactile Switches ROHS
Utmel Electronic Limited
Done
Description
12mm 5mm 12mm SMD Tactile Switches ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
12mm 5mm 12mm SMD Tactile Switches ROHS
16170-TS-1103S-5026
12mm 5mm 12mm SMD Tactile Switches ROHS
16170-TS-1103S-5026
12mm 5mm 12mm SMD Tactile Switches ROHS
12mm 5mm 12mm SMD Tactile Switches ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Touch Switches and Tactile Switches
Product Number
16170-TS-1103S-5026
Product Name
12mm 5mm 12mm SMD Tactile Switches ROHS
Switch Type
Tact Switch
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Tactile Switches
1-2213818-0
Specs
Actuator Specifications
Extended
Switch Function
Off (On)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Keystone Electronics Corp.
Compact Four Leg Key Pad Dome
5155TR
Specs
Switch Type
Dome Switch
Features
Available in Tape and Reel Packaging
Min. Actuating Force
0.8 lbs (0.3401 kg)
View Details
4
suppliers
EBE Elektro-Bau-Elemente GmbH
EBE Touch Sensor
Specs
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
OTTO Controls
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch
HP7C
Specs
Switch Type
Dome Switch
Switch Function
Momentary Contact
Features
Weather resistant or waterproof
View Details