Utmel Electronic Limited 4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS 16020-9AC048002020A0C3

Description
4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS
Description
4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS - 16020-9AC048002020A0C3 - Utmel Electronic Limited
Hong Kong, China
4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS
16020-9AC048002020A0C3
4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS 16020-9AC048002020A0C3
4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS

4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 16020-9AC048002020A0C3
Product Name 4.8MHz 49S Crystals 20pF 100Ω ±20ppm -40℃~+85℃ HC-49S-2P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details