Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSIENT VOLTAGE SUPPRESSOR DIODES (TVS)
UTMEL ELECTRONIC LIMITED
15983-SMAJ54A -- 4.6A 87.1V 60V 54V UNIDIRECTIONAL SMA TVS ROHS
Utmel Electronic Limited
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
15983-SMAJ54A
Description
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
Utmel Electronic Limited
Done
Description
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
15983-SMAJ54A
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
15983-SMAJ54A
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Transient Voltage Suppressor Diodes (TVS)
Product Number
15983-SMAJ54A
Product Name
4.6A 87.1V 60V 54V Unidirectional SMA TVS ROHS
Direction
Unidirectional
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TVS - TVS - Diodes - P6KE200AG
P6KE200AG
Specs
Package
Axial
T
j
-55 to 150 C (-67 to 302 F)
View Details
Micross Components, Inc.
Power TVS Modules
704-15K36H3
Specs
V
BR
36 volts
View Details
Nexperia B.V.
Unidirectional ESD protection diode
PESD24VS1ULD,315
Specs
Diode Applications
Protector
RoHS Compliant
RoHS
V
R
24 volts
View Details
5
suppliers
RS Components, Ltd.
TVS Diodes
7514048P
Specs
Configuration
Single
Direction
Unidirectional
RoHS Compliant
RoHS
View Details