Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VARISTORS
UTMEL ELECTRONIC LIMITED
15983-RL1206A900K -- 224V 68V 0.5J 49V 81.6V~102V 100A 1206 VARISTORS ROHS
Utmel Electronic Limited
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
15983-RL1206A900K
Description
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
Utmel Electronic Limited
Done
Description
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
15983-RL1206A900K
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
15983-RL1206A900K
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Varistors
Product Number
15983-RL1206A900K
Product Name
224V 68V 0.5J 49V 81.6V~102V 100A 1206 Varistors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Varistors, MOVs
NV73A2ATTE8.2
Specs
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Electronic circuit overvoltage protection type varistors
WZV-G series
Specs
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
TDK Corporation
CHIP VARISTOR
AVR-M1005C120MTACC
Specs
Operating DC Voltage
9.6 volts
Operating Temperature
-40 to 257 F (-40 to 125 C)
View Details
2
suppliers
Trigon Components, Inc.
VMO07 Series
Specs
Lead Style
Radial
Diameter
7 mm (0.2756 inch)
Mounting Option
Through Hole
View Details