Utmel Electronic Limited 26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS 15971-XC322526MLB4SA-18

Description
26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS
Description
26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS - 15971-XC322526MLB4SA-18 - Utmel Electronic Limited
Hong Kong, China
26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS
15971-XC322526MLB4SA-18
26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS 15971-XC322526MLB4SA-18
26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS

26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Crystals
Product Number 15971-XC322526MLB4SA-18
Product Name 26MHz Automotive AEC-Q Crystal 9pF 10ppm -40℃~125℃ SMD3225-4P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-8-36-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details