Utmel Electronic Limited 750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS 15913-HP0707F3651T5E

Description
750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS
Description
750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS - 15913-HP0707F3651T5E - Utmel Electronic Limited
Hong Kong, China
750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS
15913-HP0707F3651T5E
750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS 15913-HP0707F3651T5E
750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS

750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15913-HP0707F3651T5E
Product Name 750mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 3.65kΩ 1210 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details