Utmel Electronic Limited 500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS 15913-HP06W2F4700T5E

Description
500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS
Description
500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS - 15913-HP06W2F4700T5E - Utmel Electronic Limited
Hong Kong, China
500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS
15913-HP06W2F4700T5E
500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS 15913-HP06W2F4700T5E
500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS

500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 15913-HP06W2F4700T5E
Product Name 500mW ±100ppm/℃ ±1% -55℃~+155℃ 470Ω 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details